EN
  • EN
  • DE

TLE4206-4G

Part No TLE4206-4G
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description H-Bridge Driver Headlight Beam Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269409-TLE4206-4G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLE4206-4G CAD Model

Description

The TLE4206-4G is a monolithic integrated low-dropout voltage regulator designed for automotive applications by Infineon Technologies. It is specifically tailored to provide a stable and regulated voltage supply to microcontrollers and other electronic components in harsh automotive environments.

Applications

  • Automotive Microcontroller Power Supply
  • Automotive Sensor Power Supply
  • Engine Management Systems
  • Body Control Modules
  • Dashboard Electronics

Features

  • Low Dropout Voltage: Maintains regulated output voltage even with low input voltage.
  • Wide Input Voltage Range: Operates reliably over a wide range of input voltages.
  • Overvoltage Protection: Protects the regulator and connected components from overvoltage conditions.
  • Short Circuit Protection: Shuts down the output in case of a short circuit.
  • Overtemperature Protection: Prevents damage from overheating.
  • Reverse Polarity Protection: Protects the regulator from reverse polarity connections.
  • Enable Function: Allows for remote on/off control of the regulator.

Benefits

  • Stable Voltage Supply: Provides a stable and reliable voltage supply to sensitive electronic components.
  • Enhanced System Reliability: Robust protection features ensure reliable operation in harsh automotive environments.
  • Reduced Component Count: Integrated design reduces the need for external components.
  • Simplified Design: Easy to use and integrate into existing systems.
  • Improved System Performance: Stable voltage supply contributes to improved overall system performance.

Technical Specifications

The TLE4206-4G provides a regulated output voltage of 5V (consult datasheet for specific variants and adjustable options). It supports a wide input voltage range, typically from 6V to 45V. The regulator features built-in protection against overvoltage, short circuit, overtemperature, and reverse polarity. The datasheet contains detailed electrical characteristics, application circuits, and thermal management guidelines for the TLE4206-4G.

Proper thermal management is crucial for ensuring the long-term reliability of the TLE4206-4G. Refer to the datasheet for recommended heatsinking and PCB layout guidelines.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess