EN
  • EN
  • DE

TLD7305EK

Part No TLD7305EK
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
Max Supply Voltage 34 V
Min Supply Voltage 6 V
Number of Pins 14
RoHS Non-Compliant
Win Source Part Number 997848-TLD7305EK
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLD7305EK CAD Model

Description

The TLD7305EK is a monolithic step-down DC-DC converter designed by Infineon Technologies. It is optimized for driving LEDs in automotive lighting applications but can also be used in other general power supply applications. It features a wide input voltage range, high efficiency, and various protection features to ensure reliable operation.

Applications

  • Automotive LED Lighting (e.g., Daytime Running Lights, Rear Lights)
  • General LED Lighting
  • Industrial Power Supplies
  • Battery-Powered Devices

Features

  • Step-Down (Buck) Converter
  • Wide Input Voltage Range (e.g., 4.5V to 45V)
  • High Efficiency (up to 95%)
  • Constant Current Output
  • Integrated MOSFET
  • Overvoltage Protection
  • Overcurrent Protection
  • Overtemperature Protection
  • Adjustable Switching Frequency

Benefits

  • Provides a stable and efficient power supply for LEDs.
  • Suitable for a wide range of automotive and industrial applications due to its wide input voltage range.
  • Reduces power consumption and heat generation with its high efficiency.
  • Ensures consistent LED brightness with constant current output.
  • Protects the device and connected LEDs from damage due to overvoltage, overcurrent, and overtemperature conditions.
  • Allows for optimization of the converter's performance through adjustable switching frequency.

Additional Details

The TLD7305EK integrates a high-side MOSFET switch, simplifying the design and reducing the component count. The constant current output is crucial for driving LEDs, as it ensures a consistent light output regardless of variations in the input voltage or LED forward voltage. The overvoltage, overcurrent, and overtemperature protection features safeguard the device and the LEDs from potential damage, increasing the reliability of the system. The adjustable switching frequency allows for optimizing the converter's performance based on the application requirements. The device is typically packaged in a small form factor, such as a PG-DSO-8 package, for easy integration into circuit boards. Detailed electrical characteristics, such as switching frequency range, output current capability, and protection thresholds, can be found in the official Infineon Technologies datasheet.

This particular DC-DC converter is designed to meet the stringent requirements of automotive applications, including wide temperature range and robust protection features.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess