The TDA5200A2 is a single-chip ASK (Amplitude Shift Keying) receiver integrated circuit manufactured by Infineon Technologies. This device is designed for low-power wireless applications, primarily in the ISM (Industrial, Scientific, and Medical) frequency bands. It offers high sensitivity and low power consumption, making it well-suited for battery-operated devices in remote control and security systems.
Applications:
- Remote Keyless Entry (RKE) systems
- Alarm systems
- Wireless sensor networks
- Garage door openers
- Remote control applications
- Tire Pressure Monitoring Systems (TPMS)
Features:
- Single-chip ASK receiver
- Frequency range: Typically operates in the 433 MHz or 868/915 MHz ISM bands (check datasheet for specific range).
- High sensitivity, allowing for the reception of weak signals
- Low power consumption, extending battery life
- Integrated RSSI (Received Signal Strength Indicator) output
- Fast start-up time, minimizing latency in communication
- Optimized for low external component count
- Supply voltage range: typically 3.0V to 5.5V
- Small package size, suitable for space-constrained applications
Benefits:
- Enhanced Wireless Range: High sensitivity enables reliable communication over greater distances.
- Prolonged Battery Life: Low power consumption extends the operational life of battery-powered devices.
- Reduced System Costs: The integrated design and minimal external components contribute to lower overall system costs.
- Improved System Reliability: The RSSI output provides valuable information about signal quality, facilitating adaptive control and enhanced system robustness.
- Simplified Design Process: The single-chip solution simplifies the design and integration process, reducing development time and effort.
Technical Details:
The TDA5200A2 utilizes a super-regenerative receiver architecture optimized for ASK modulation. It integrates a low-noise amplifier (LNA), mixer, and demodulator within a single integrated circuit. The RSSI output provides an analog voltage proportional to the received signal strength. The device operates over a wide temperature range. Consult the Infineon datasheet for detailed specifications regarding frequency ranges, sensitivity levels, and power consumption. This IC is commonly available in a small outline package (SOIC) to facilitate surface mounting and integration into compact designs.