EN
  • EN
  • DE

TDA4925

Part No TDA4925
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 362053-TDA4925
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4925 CAD Model

Description

The TDA4925 is a power factor correction (PFC) and flyback controller combo IC from Infineon Technologies. It is designed for use in switched-mode power supplies (SMPS) requiring both power factor correction and a flyback converter for efficient power delivery.

Applications:

  • Switched-mode power supplies (SMPS) with PFC
  • AC-DC power adapters
  • Electronic ballasts for lighting
  • Power supplies for appliances

Features:

  • Integrated PFC and flyback controller: Combines both functions in a single chip.
  • Active power factor correction (PFC): Improves the power factor and reduces harmonic distortion.
  • Flyback controller: Controls the flyback converter stage for voltage regulation.
  • Soft start: Reduces inrush current during startup.
  • Overvoltage protection: Protects against overvoltage conditions.
  • Overcurrent protection: Protects against overcurrent conditions.
  • Open-loop protection: Prevents operation with a broken feedback loop.

Benefits:

  • High efficiency: Improves energy efficiency with power factor correction and efficient flyback control.
  • Reduced harmonic distortion: Minimizes harmonic currents on the AC line.
  • Compliance with regulations: Helps meet international standards for power factor and harmonic distortion.
  • Simplified design: Reduces component count and simplifies circuit design.
  • Robust protection: Protects against various fault conditions for reliable operation.

The TDA4925 needs external components like MOSFETs, inductors, and capacitors to create the complete SMPS circuit. Specific values of these components are determined by the desired output voltage, current, and operating frequency. The Infineon datasheet contains comprehensive information on recommended components and operating conditions.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess