Applications:
Consumer electronics: TVs, monitors, notebooks, set-top boxes, game consoles, etc.
Industrial electronics: power supplies for servers, storage, networking, telecom, etc.
Automotive electronics: power supplies for ECUs, infotainment systems, ADAS systems, etc.
Features:
Wide input voltage range (3.5V to 40V)
High efficiency (up to 95%)
Low power consumption
Programmable output voltage (0.8V to 36V)
Programmable switching frequency (100kHz to 2MHz)
Integrated protection features (overvoltage, overcurrent, thermal shutdown)
Description:
The TDA16810G is a high-performance resonant mode power supply controller from Infineon Technologies. It is designed to be used in a wide range of applications, including consumer electronics, industrial electronics, and automotive electronics. The TDA16810G offers a number of features that make it an attractive choice for power supply designers, including:
Wide input voltage range: The TDA16810G can operate with an input voltage range of 3.5V to 40V, making it suitable for a variety of applications.
High efficiency: The TDA16810G can achieve efficiencies of up to 95%, which helps to reduce power consumption and extend battery life.
Low power consumption: The TDA16810G consumes very little power, even when in standby mode.
Programmable output voltage: The TDA16810G allows the output voltage to be programmed between 0.8V and 36V, making it suitable for a wide range of applications.
Programmable switching frequency: The TDA16810G allows the switching frequency to be programmed between 100kHz and 2MHz, which gives designers more control over the design of their power supply.
Integrated protection features: The TDA16810G includes a number of integrated protection features, such as overvoltage protection, overcurrent protection, and thermal shutdown, to protect the power supply and its components from damage.
The TDA16810G is available in a small, SO-8 package, making it easy to integrate into a variety of power supply designs. It is also supported by a comprehensive set of design tools and documentation, making it easy to get started with.
Benefits:
The TDA16810G offers a number of benefits to power supply designers, including:
Reduced design time and cost: The TDA16810G is a highly integrated solution that includes all of the necessary features for designing a high-performance power supply. This can help to reduce the design time and cost of developing a new product.
Improved performance and reliability: The TDA16810G is designed to deliver high performance and reliability. It offers a wide input voltage range, high efficiency, low power consumption, programmable output voltage and switching frequency, and integrated protection features.
Reduced size and weight: The TDA16810G is available in a small, SO-8 package, which can help to reduce the size and weight of the power supply.
Conclusion:
The TDA16810G is a high-performance resonant mode power supply controller from Infineon Technologies. It is designed to be used in a wide range of applications, including consumer electronics, industrial electronics, and automotive electronics. The TDA16810G offers a number of features that make it an attractive choice for power supply designers, including a wide input voltage range, high efficiency, low power consumption, programmable output voltage and switching frequency, and integrated protection features. The TDA16810G is also available in a small, SO-8 package, making it easy to integrate into a variety of power supply designs.