EN
  • EN
  • DE

T901N36TOFXPSA1

Part No T901N36TOFXPSA1
Manufacturer Infineon Technologies
Catalog TVS - Thyristors
Description SCR MODULE 3600V 29900A DO200AE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Structure Single
Number of SCRs, Diodes 1 SCR
Voltage - Off State 3.6 kV
Current - On State (It (AV)) (Max) 1900 A
Current - On State (It (RMS)) (Max) 29900 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 350 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 44000A @ 50Hz
Current - Hold (Ih) (Max) 350 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Chassis Mount
Package / Case TO-200AC
Base Product Number T901N36
Standard Package 4 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 846773-T901N36TOFXPSA1
Ultra Librarian 3D Model Ultra Librarian T901N36TOFXPSA1 CAD Model

Description

The T901N36TOFXPSA1 is a thyristor SCR module used in discrete semiconductor applications.

  • Type: Thyristor SCR Module
  • Application: Discrete Semiconductor
  • SCR Count: Single
  • Package: TO-200AC
  • Maximum Voltage Off State: 3.6 kV
  • Maximum Gate Trigger Voltage: 2.5V
  • Peak Output Current: 1900A
  • Temperature Range: -40°C to 125°C
  • Mounting: Chassis Mounting

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess