The SPW20N60C2 is a CoolMOS™ Power MOSFET manufactured by Infineon Technologies. It is designed for high voltage, high-efficiency power switching applications. This MOSFET features low on-resistance, fast switching speeds, and robust avalanche characteristics, making it suitable for power supplies, lighting, and industrial applications.
Applications:
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Lighting applications (e.g., LED drivers)
- Motor control circuits
- Welding equipment
Features:
- N-Channel MOSFET
- 600V drain-source voltage (VDS)
- Low on-resistance (RDS(on))
- Fast switching speed
- CoolMOS™ C2 Technology
- Avalanche rated
- Pb-free lead plating; RoHS compliant
Benefits:
- Low on-resistance minimizes conduction losses, resulting in higher efficiency.
- Fast switching speed reduces switching losses, further improving efficiency.
- High voltage rating allows for use in high voltage applications.
- Avalanche rating provides robustness and reliability in demanding conditions.
- CoolMOS™ C2 technology offers improved performance and efficiency compared to conventional MOSFETs.
Additional Details:
The SPW20N60C2 has a continuous drain current (ID) rating of 20A at 25°C and 12.6A at 100°C. The on-resistance (RDS(on)) is typically 0.19 Ω. The gate threshold voltage (VGS(th)) is between 3V and 5V. It is available in a TO-247 package. It operates over a temperature range from -55°C to +150°C.
The CoolMOS™ C2 technology reduces the on-resistance and gate charge, resulting in improved switching performance and efficiency. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage.