EN
  • EN
  • DE

SPB80N06S2L-08

Part No SPB80N06S2L-08
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838493-SPB80N06S2L-08
Ultra Librarian 3D Model Ultra Librarian SPB80N06S2L-08 CAD Model

Description

The SPB80N06S2L-08 is a StrongIRFET™ Power MOSFET from Infineon Technologies. It is designed for high current and high-performance applications. This N-channel MOSFET utilizes advanced trench technology, offering very low on-resistance and high current capability, making it suitable for demanding power switching applications.

Applications:

  • Synchronous rectification in SMPS: Used in secondary-side rectification to improve efficiency.
  • DC-DC converters: Employed in high-current voltage regulation for various electronic devices.
  • Battery management systems (BMS): Controls charging and discharging of batteries in portable devices and electric vehicles.
  • Motor control applications: Suitable for controlling the speed and torque of electric motors.
  • High-current load switches: Used to switch high-current loads in power distribution systems.

Features:

  • StrongIRFET™ technology: Provides excellent on-resistance and current capability.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, enabling higher efficiency.
  • High current capability: Handles large currents without significant performance degradation.
  • Logic level gate drive: Enables direct drive from microcontrollers and other logic devices.
  • Avalanche rated: Ensures robustness under transient conditions.
  • Lead-free package: Compliant with environmental regulations.

Benefits:

  • High efficiency: Reduces power consumption and heat generation in high-current applications.
  • Improved power density: Enables smaller and lighter power supply designs.
  • Enhanced reliability: Ensures stable operation in demanding environments.
  • Simplified design: Reduces design complexity and component count.
  • Cost-effective solution: Offers excellent performance at a competitive price for high-current applications.

Additional Details:

The SPB80N06S2L-08 has a voltage rating of 60V and a continuous drain current of 80A. Its extremely low on-resistance significantly minimizes conduction losses. The device is available in a D2PAK package, suitable for surface mounting and efficient heat dissipation. This MOSFET is specifically designed for applications requiring high current handling capability and efficient power switching. The logic-level gate drive simplifies integration with microcontrollers, making it a versatile component for various power management solutions.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess