The SPB70N10L E3045A is a logic level N-Channel MOSFET from Infineon Technologies, designed for efficient power switching in low voltage applications. This MOSFET combines low on-resistance with fast switching speeds, resulting in reduced power losses and improved system performance.
Applications:
- DC-DC converters
- Synchronous rectification
- Load switches
- Power management in computing and telecommunications equipment
- Motor control
Features:
- Logic level gate drive
- Low on-state resistance (RDS(on))
- Fast switching speed
- Avalanche rated
- Pb-free lead plating; RoHS compliant
Benefits:
- Direct interface with logic level microcontrollers, simplifying the design
- Improved efficiency and reduced heat dissipation due to low RDS(on)
- Reduced switching losses and faster system response times
- Robustness against voltage transients thanks to avalanche capability
- Environmentally responsible due to Pb-free construction
Technical Specifications:
The SPB70N10L E3045A features a drain-source voltage (VDS) of 100V, a continuous drain current (ID) of 70A, and a pulsed drain current (IDpulse) of 280A. The on-resistance (RDS(on)) is typically 11 mΩ at VGS = 10V. The gate charge (Qg) is typically 35 nC. It is available in a PG-TO263-3 package.
The low on-resistance minimizes conduction losses, while the fast switching speed minimizes switching losses, contributing to overall efficiency. The logic level gate drive enables direct control by microcontrollers, simplifying the design and reducing the need for external gate drive circuitry. The avalanche rating enhances the device's robustness and reliability, making it suitable for demanding applications.