EN
  • EN
  • DE

SPA11N80C311A

Part No SPA11N80C311A
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192349-SPA11N80C311A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPA11N80C311A CAD Model

Description

The SPA11N80C311A is a CoolMOS™ power MOSFET from Infineon Technologies. It's designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in power supplies, lighting, and other applications requiring efficient power conversion.

Applications

  • Switched-Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • Lighting: Employed in electronic ballasts for fluorescent lamps and LED drivers.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems to provide backup power.
  • Motor Drives: Utilized in motor control applications for efficient power switching.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.

Features

  • CoolMOS™ Technology: Offers very low on-resistance (RDS(on)) for reduced power losses.
  • Fast Switching Speed: Enables high-frequency operation and improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes and transient conditions.
  • Integrated Gate Resistor: Simplifies design and reduces external component count.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, leading to lower operating costs.
  • Improved System Reliability: Offers robust performance and protection against voltage transients.
  • Simplified Design: Reduces external component count and simplifies circuit design.
  • Reduced Cooling Requirements: Low power losses minimize the need for bulky heat sinks.
  • Compact Design: Enables smaller and more efficient power supply designs.

The SPA11N80C311A features a high breakdown voltage, allowing it to be used in high-voltage applications. Its low on-resistance minimizes conduction losses, contributing to overall system efficiency. The fast switching speed reduces switching losses, further enhancing efficiency. This MOSFET is typically packaged in a through-hole or surface-mount package for easy integration into circuit boards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess