EN
  • EN
  • DE

SP12-T

Part No SP12-T
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 336612-SP12-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP12-T CAD Model

Description

The SP12-T is likely related to Infineon Technologies' range of protection devices, potentially a Transient Voltage Suppressor (TVS) diode or a similar component designed to protect sensitive electronic circuits from voltage surges and electrostatic discharge (ESD). While direct information on a part number exactly matching "SP12-T" is limited, understanding Infineon's product portfolio suggests its purpose.

Applications:

  • Consumer electronics: Protection for smartphones, tablets, and laptops against ESD and voltage transients.
  • Automotive electronics: Safeguarding sensitive components in automotive control units (ECUs) from voltage surges and load dump events.
  • Industrial equipment: Protecting industrial control systems and sensors from electrical noise and transients.
  • Telecommunications equipment: Ensuring the reliability of communication lines and equipment against voltage spikes.
  • Power supplies: Protecting power supply circuits from overvoltage conditions.

Features (Based on Similar Infineon TVS Diodes):

  • Low clamping voltage: Limits the voltage seen by the protected circuit during a transient event.
  • Fast response time: Quickly clamps voltage surges to prevent damage to sensitive components.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small package size: Allows for easy integration into space-constrained applications.
  • High surge capability: Withstands high levels of transient energy.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved system reliability: Protects sensitive electronic circuits from damage caused by voltage surges and ESD.
  • Reduced downtime: Prevents equipment failure due to transient events.
  • Lower warranty costs: Reduces the risk of product returns due to electrical damage.
  • Enhanced product safety: Protects users from electrical hazards.
  • Compliance with industry standards: Meets regulatory requirements for electrical safety and EMC.

Given that 'SP' often denotes Surge Protection, and based on typical Infineon practices, SP12-T probably functions by diverting excess voltage away from the protected circuit. When a voltage surge occurs, the TVS diode quickly turns on and clamps the voltage to a safe level, preventing damage to downstream components. The specific voltage rating, capacitance, and surge current capability of the SP12-T would depend on its specific design. Users should refer to the relevant datasheet or application notes for detailed specifications. Infineon is a reputable manufacturer known for their robust and reliable electronic components.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess