EN
  • EN
  • DE

SLE77CLFX2400PMCX1SC8

Part No SLE77CLFX2400PMCX1SC8
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Dual-Interface and Contactless Security Cryptocontroller 8-Pin MCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093564-SLE77CLFX2400PMCX1SC8
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLE77CLFX2400PMCX1SC8 CAD Model

Description

The SLE77CLFX2400PMCX1SC8 is a security microcontroller manufactured by Infineon Technologies. It is designed for high-security applications such as banking cards, e-passports, and secure access control systems. This microcontroller integrates advanced security features to protect sensitive data and prevent unauthorized access.

Applications

  • Banking Cards: Provides secure storage and processing of financial data for credit and debit cards.
  • e-Passports: Securely stores biometric data and personal information in electronic passports, ensuring secure border control.
  • Secure Access Control: Used in access control systems to authenticate users and grant access to secure areas or networks.
  • Government IDs: Implemented in government-issued identification cards to securely store personal information and prevent counterfeiting.
  • Healthcare Cards: Stores patient data securely for healthcare applications.

Features

  • High-Security Microcontroller: Designed with advanced security features to protect against various attacks.
  • Hardware-Based Cryptography: Supports various cryptographic algorithms, including AES, DES, and RSA, for secure data encryption and authentication.
  • Tamper Resistance: Incorporates physical security measures to prevent tampering and unauthorized access to sensitive data.
  • Secure Memory Management: Provides secure memory storage and access control to protect sensitive data.
  • Common Criteria Certification: Certified to meet Common Criteria security standards, ensuring compliance with industry requirements.
  • Contact and Contactless Interface: Supports both contact and contactless communication interfaces for flexible integration.

Benefits

  • Enhanced Security: Provides a robust layer of security to protect against unauthorized access, tampering, and data breaches.
  • Secure Data Storage: Securely stores sensitive data, such as cryptographic keys and personal information, preventing unauthorized access.
  • Compliance Requirements: Helps meet regulatory compliance requirements for data security and privacy.
  • Improved Authentication: Enables stronger authentication methods to protect against identity theft and fraud.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details

The SLE77CLFX2400PMCX1SC8 likely contains 2400KB of EEPROM. The details on operating voltage, temperature range, and clock frequency will be provided in the product datasheet. Infineon's documentation provides specific details on its secure architecture, cryptographic algorithms, and security certifications. Careful adherence to the manufacturer's guidelines is crucial for maintaining the integrity and security of applications utilizing this microcontroller.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess