EN
  • EN
  • DE

ATC100A4R7CW150XT

Part No ATC100A4R7CW150XT
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967575-ATC100A4R7CW150XT
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC100A4R7CW150XT CAD Model

Description

The ATC100A4R7CW150XT is a high-frequency multilayer ceramic capacitor (MLCC) manufactured by American Technical Ceramics (ATC). This capacitor is designed for demanding applications where high Q, low ESR, and stable performance are critical. It is commonly used in RF and microwave circuits, filters, oscillators, and impedance matching networks.

Applications:

  • RF and Microwave Circuits: Used in amplifiers, mixers, and oscillators for impedance matching and filtering.
  • Wireless Communication Systems: Employed in base stations, satellite communication systems, and radar systems.
  • Medical Electronics: Utilized in MRI equipment, RF ablation systems, and diagnostic devices.
  • Test and Measurement Equipment: Found in spectrum analyzers, network analyzers, and signal generators.
  • High-Frequency Filters: Used in bandpass, lowpass, and highpass filters for signal conditioning.

Features:

  • High Q: Offers a high-quality factor for low insertion loss and efficient energy storage.
  • Low ESR: Features a low Equivalent Series Resistance (ESR) for minimal power dissipation.
  • Stable Performance: Provides stable capacitance and Q over a wide range of temperatures and frequencies.
  • Multilayer Ceramic Construction: Constructed with multiple layers of ceramic dielectric for high capacitance density.
  • Surface Mount Package: Designed for surface mount technology, enabling automated assembly and high-density circuit designs.

Benefits:

  • Improved Circuit Performance: Enhances the performance of RF and microwave circuits by minimizing losses and maximizing signal integrity.
  • High Reliability: Offers high reliability and long-term stability in demanding environments.
  • Compact Size: Small footprint for space-constrained applications.
  • Easy Assembly: Designed for easy and efficient SMT assembly.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives, ensuring environmental compliance.

Additional Details:

The ATC100A4R7CW150XT MLCC is a high-performance capacitor designed for demanding RF and microwave applications. Its high Q, low ESR, and stable performance make it an ideal choice for critical circuit functions. The capacitor's multilayer ceramic construction provides high capacitance density, while its surface mount package allows for automated assembly. American Technical Ceramics (ATC) is a leading manufacturer of high-performance capacitors, and the ATC100A4R7CW150XT is a testament to their commitment to quality and innovation. This capacitor is a reliable and cost-effective solution for high-frequency circuit designs. 4.7pF capacitance, 150V voltage rating.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess