EN
  • EN
  • DE

SLB9665TT2.0FW5.61

Part No SLB9665TT2.0FW5.61
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837909-SLB9665TT2.0FW5.61
Ultra Librarian 3D Model Ultra Librarian SLB9665TT2.0FW5.61 CAD Model

Description

The SLB9665TT2.0FW5.61 is a Trusted Platform Module (TPM) 2.0 security controller from Infineon Technologies. It offers hardware-based security features to protect systems from unauthorized access and data breaches.

Applications:

  • Personal Computers and Laptops: Provides hardware-backed security for user authentication, data encryption, and secure boot.
  • Servers: Enhances server security with secure key storage and platform integrity verification.
  • Embedded Systems: Integrates security features into IoT devices, industrial control systems, and other embedded platforms.
  • Networking Devices: Secures network infrastructure with secure authentication and key management.
  • Automotive Systems: Protects critical systems within vehicles, such as engine control units and infotainment systems.

Features:

  • TPM 2.0 Compliant: Adheres to the Trusted Platform Module 2.0 specification.
  • Hardware-Based Cryptography: Offers secure key storage and cryptographic operations in a dedicated hardware environment.
  • Secure Boot: Verifies the integrity of the boot process to prevent the loading of malicious software.
  • Platform Integrity Measurement: Measures and reports the integrity of platform components to detect tampering.
  • Hashing and Encryption Algorithms: Supports various cryptographic algorithms, including SHA-1, SHA-256, RSA, and AES.
  • SPI Interface: Communicates with the host system using the Serial Peripheral Interface (SPI).
  • Firmware Version 5.61: Includes specific feature sets, security updates, and bug fixes as defined in firmware version 5.61.

Benefits:

  • Enhanced Security: Protects systems against unauthorized access, data theft, and malware attacks.
  • Secure Key Management: Provides a secure location for storing cryptographic keys, preventing unauthorized access.
  • Improved Data Integrity: Ensures that data remains consistent and unaltered.
  • Compliance: Facilitates compliance with security regulations and standards.
  • Strong Authentication: Enables robust user and device authentication mechanisms.

Additional Details:

The SLB9665TT2.0FW5.61 is designed for integration into a wide range of computing devices and embedded systems. It requires a compatible host system with an SPI interface for communication. Proper configuration and utilization of the TPM's features require a thorough understanding of the TPM 2.0 specification and the Infineon's documentation for the SLB9665TT2.0FW5.61.

The firmware version (FW5.61) indicates the specific feature set and security patches included in this particular module. It is essential to refer to Infineon's documentation for details on any known issues, security advisories, or recommended updates for this firmware version.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,412 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess