EN
  • EN
  • DE

SLB9645XT12FW13332

Part No SLB9645XT12FW13332
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093539-SLB9645XT12FW13332
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9645XT12FW13332 CAD Model

Description

The SLB9645XT12FW13332 is a Trusted Platform Module (TPM) 2.0 security controller manufactured by Infineon Technologies. It is designed to provide hardware-based security features for computing devices, offering a secure foundation for various applications. This TPM module protects sensitive data, cryptographic keys, and platform integrity.

Applications

  • PCs and Laptops: Offers hardware-based security for operating system integrity, data encryption, and user authentication.
  • Servers: Secures server boot processes, protects sensitive data, and enables remote attestation for server integrity.
  • Embedded Systems: Provides secure boot, device authentication, and data protection for IoT devices, industrial control systems, and automotive applications.
  • Networking Equipment: Protects cryptographic keys and certificates used for secure communication protocols like VPNs and TLS/SSL.
  • Industrial Automation: Secures industrial control systems against unauthorized access and tampering, protecting critical infrastructure.

Features

  • TPM 2.0 Compliant: Adheres to the Trusted Computing Group (TCG) TPM 2.0 specification, ensuring compatibility and interoperability.
  • Hardware-Based Security: Provides a secure, tamper-resistant environment for storing cryptographic keys and performing security-sensitive operations.
  • Secure Boot: Verifies the integrity of the operating system and firmware during the boot process, preventing the loading of unauthorized or malicious software.
  • Data Encryption: Supports full-disk encryption and other data protection mechanisms to safeguard sensitive information.
  • Remote Attestation: Enables remote verification of the device's integrity and security status, allowing administrators to ensure that only trusted devices are connected to the network.
  • Cryptographic Key Storage: Securely stores cryptographic keys used for authentication, encryption, and digital signatures, preventing unauthorized access.
  • Platform Integrity Measurement: Measures and records the state of the platform components during boot, providing a tamper-evident log for security analysis.

Benefits

  • Enhanced Security: Protects against unauthorized access, tampering, and data breaches by providing a secure, hardware-based foundation for security operations.
  • Improved Data Protection: Encrypts sensitive data to prevent unauthorized access in the event of theft, loss, or compromise.
  • Secure Boot Process: Ensures that only trusted software is loaded during the boot process, preventing malware from compromising the system.
  • Simplified Security Management: Simplifies the management of cryptographic keys and certificates, reducing the risk of errors and vulnerabilities.
  • Regulatory Compliance: Helps organizations meet regulatory compliance requirements for data security and privacy.
  • Stronger Authentication: Enables stronger authentication methods, such as multi-factor authentication, to protect against unauthorized access.

Additional Details

The SLB9645XT12FW13332 typically communicates with the host system via the LPC or SPI interface. It supports a variety of cryptographic algorithms, including RSA, SHA, and AES. The firmware version (FW13332) indicates the specific feature set and security patches implemented. Detailed information about integration, configuration, and security recommendations can be found in the Infineon's product documentation.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess