EN
  • EN
  • DE

SKP06N60

Part No SKP06N60
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description Fast S-IGBT in NPT-technology with soft, fast recovery anti-parallel EmCon diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1250434-SKP06N60
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKP06N60 CAD Model

Description

The SKP06N60 is a CoolMOS™ Power Transistor from Infineon Technologies. It's a high-voltage N-channel MOSFET designed for switched-mode power supplies (SMPS), power factor correction (PFC), and other high-power applications. CoolMOS™ technology offers significant advantages in terms of efficiency and thermal performance compared to conventional MOSFETs.

Applications:

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Solar inverters

Features:

  • CoolMOS™ technology: Offers low on-resistance and reduced switching losses.
  • Superjunction MOSFET: Provides fast switching speeds and low gate charge.
  • Integrated gate resistor: Simplifies gate drive design and reduces EMI.
  • Avalanche ruggedness: Enhances reliability in demanding applications.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Increased efficiency in power conversion applications.
  • Reduced heat generation, allowing for smaller heatsinks.
  • Simplified gate drive circuitry.
  • Enhanced system reliability with avalanche ruggedness.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The SKP06N60's CoolMOS™ technology significantly reduces conduction and switching losses, resulting in higher efficiency and lower operating temperatures. The superjunction MOSFET structure enables fast switching speeds and low gate charge, further improving efficiency. The integrated gate resistor simplifies gate drive design and reduces electromagnetic interference (EMI). The avalanche ruggedness provides protection against voltage spikes and transients. Careful attention should be paid to thermal management, especially in high-power applications, to ensure the long-term reliability of the device. The datasheet provides detailed specifications on voltage and current ratings, on-resistance values, gate charge characteristics, thermal resistance, and avalanche characteristics for optimal operation.

You May Also Be Interested in

Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess