EN
  • EN
  • DE

SIGC18T60NCX1SA6

Part No SIGC18T60NCX1SA6
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Infineon Technologies
Package Bulk
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 20A
Input Type Standard
Td (on/off) @ 25°C 21ns/110ns
Test Condition 300V, 20A, 13Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Other Names SP000014136,448-SIGC18T60NCX1SA6
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1277457-SIGC18T60NCX1SA6
Ultra Librarian 3D Model Ultra Librarian SIGC18T60NCX1SA6 CAD Model

Description

The SIGC18T60NCX1SA6 is a CoolSiC™ Schottky diode from Infineon Technologies. This diode is optimized for high-frequency and high-voltage power conversion applications. Its CoolSiC™ technology enables superior performance compared to conventional silicon diodes, offering increased efficiency and improved thermal behavior.

Applications

  • Power Factor Correction (PFC) circuits
  • Boost converters
  • Onboard chargers for electric vehicles (EV)
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)
  • Industrial power supplies

Features

  • 600V blocking voltage
  • 18A continuous forward current
  • CoolSiC™ Schottky diode technology
  • Zero reverse recovery charge (Qrr)
  • Temperature-independent switching behavior
  • High surge current capability
  • Easy paralleling due to positive temperature coefficient of forward voltage

Benefits

  • Higher efficiency in power conversion systems
  • Reduced switching losses, leading to lower heat generation
  • Improved system reliability and longevity
  • Simplified thermal management
  • Higher power density designs
  • Reduced electromagnetic interference (EMI)

Additional Details

The SIGC18T60NCX1SA6 benefits from Infineon's CoolSiC™ technology, using silicon carbide (SiC) as its base material. This results in significantly reduced switching losses and a higher breakdown voltage compared to traditional silicon diodes. The zero reverse recovery charge (Qrr) is a key feature contributing to efficiency improvements. The temperature-independent switching behavior simplifies circuit design, allowing for more predictable performance across different operating conditions. The positive temperature coefficient of the forward voltage facilitates easy paralleling of multiple diodes to increase current capacity without the risk of thermal runaway. Engineers should consult the datasheet for detailed electrical characteristics, thermal resistance values, and recommended operating conditions.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess