The SDA6020, manufactured by Infineon Technologies, is an integrated circuit primarily designed for radio control applications. It is often utilized as a remote control encoder or decoder in various consumer electronics and industrial control systems.
Applications:
- Remote control transmitters for TVs, VCRs, DVD players, and set-top boxes.
- Remote control receivers in TVs, VCRs, DVD players, and set-top boxes.
- Garage door openers.
- Wireless light switches.
- Industrial remote control systems.
- Toy remote control systems.
Features:
- Supports various encoding/decoding formats, including Philips RC-5, RC-6, and other custom formats.
- Low power consumption for extended battery life in remote control applications.
- Integrated oscillator for generating the carrier frequency.
- Programmable address and command codes for flexible configuration.
- Built-in error detection and correction capabilities to improve reliability.
- Transmitter and receiver functionality in a single chip.
- Minimal external components required for operation.
Benefits:
- Simplified remote control system design.
- Extended battery life in remote control transmitters.
- High reliability due to error detection and correction.
- Flexible configuration for various applications.
- Reduced bill of materials (BOM) cost due to high integration.
Additional Details:
The SDA6020 typically operates at a carrier frequency of 36 kHz or 38 kHz, which is commonly used in infrared (IR) remote control systems. The device includes built-in filtering to reduce noise and interference, ensuring reliable operation in noisy environments. The programmable address and command codes allow manufacturers to customize the remote control system to their specific needs. The SDA6020 can be configured to operate as either a transmitter or a receiver, providing flexibility in system design. The device is commonly available in a small outline package (SO package) for easy integration into compact electronic designs. Its low supply voltage requirement and low power consumption make it suitable for battery-powered applications. It offers a cost-effective solution for implementing remote control functionality in a wide range of electronic devices. It supports various modulation techniques such as pulse width modulation (PWM) and pulse position modulation (PPM).