The SDA5650, manufactured by Infineon Technologies, is a monolithic integrated circuit designed for use as a single-chip TV stereo decoder. It is known for its comprehensive feature set, which allows it to decode a variety of stereo and dual-sound standards used worldwide.
Applications:
- Television sets (analog and digital)
- Set-top boxes
- Audio-visual receivers
- PC-TV cards
- Automotive entertainment systems
Features:
- Supports multiple stereo decoding standards including NICAM, A2, and EIA-J.
- Automatic identification of the transmitted stereo/dual sound standard.
- Integrated audio processing functions like volume control and tone control.
- De-emphasis for various audio standards.
- Internal oscillator and PLL (Phase-Locked Loop) for stable frequency generation.
- Minimal external components required for operation, reducing overall system cost.
- I²C bus control interface for flexible configuration and control.
- Low power consumption.
Benefits:
- Simplified stereo audio decoding in TV and related applications.
- Global compatibility due to multi-standard support.
- Reduced bill of materials (BOM) cost thanks to high integration.
- Enhanced audio quality with integrated processing functions.
- Easy integration into microprocessor-controlled systems using the I²C bus.
- Energy efficient operation.
Additional Details:
The SDA5650 uses a phase-locked loop (PLL) to precisely lock onto the incoming audio carrier frequency, ensuring stable and accurate decoding. It features automatic gain control (AGC) to maintain a consistent audio level, preventing distortion and clipping. The integrated I²C bus interface allows for easy control of various parameters, such as volume, tone, and de-emphasis settings. The device is typically supplied in a small outline package (SO package), making it suitable for compact electronic designs. It operates from a single 5V supply. Its wide supply voltage range and low power consumption make it suitable for various consumer electronics devices. Its ability to automatically identify and decode different stereo standards eliminates the need for manual configuration, simplifying operation for the end-user.