EN
  • EN
  • DE

SAK-XE162FN-40F80L

Part No SAK-XE162FN-40F80L
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1024+
Reference case LQFP64
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 716107-SAK-XE162FN-40F80L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-XE162FN-40F80L CAD Model

Description

The SAK-XE162FN-40F80L is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the XE16x family. It is designed for a wide range of embedded control applications, particularly in the automotive and industrial sectors. The microcontroller features a powerful CPU, integrated peripherals, and advanced memory management capabilities.

Applications:

  • Automotive body control
  • Industrial motor control
  • Power management systems
  • Embedded control systems
  • Robotics

Features:

  • 16-bit C166S V2 enhanced architecture
  • 40 MHz clock frequency
  • 80 KB Flash memory
  • 2 KB RAM
  • Multiple serial interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • PWM outputs
  • CAN interface
  • Watchdog timer
  • Power saving modes

Benefits:

  • High performance for demanding control applications
  • Flexible peripheral set for versatile system integration
  • Low power consumption for energy-efficient designs
  • Robust design for harsh environments
  • Supports various communication protocols
  • Facilitates faster development cycles

The SAK-XE162FN-40F80L microcontroller offers a comprehensive feature set for embedded control applications. Its powerful CPU and ample memory provide the necessary resources for complex algorithms and data processing. The integrated peripherals, including serial interfaces, ADC, and PWM outputs, allow for seamless integration with various sensors, actuators, and communication networks. The CAN interface enables robust communication in automotive and industrial environments. The microcontroller also incorporates power saving modes to minimize energy consumption. The SAK-XE162FN-40F80L is designed to meet the stringent requirements of automotive and industrial applications, ensuring reliable operation in harsh conditions. The device supports various development tools and software libraries, simplifying the development process.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess