EN
  • EN
  • DE

SAK-XC2361A-56F80L

Part No SAK-XC2361A-56F80L
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 756416-SAK-XC2361A-56F80L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-XC2361A-56F80L CAD Model

Description

The SAK-XC2361A-56F80L is a microcontroller manufactured by Infineon Technologies. It belongs to the XC2000 family, known for its robust performance and suitability for a wide range of industrial and automotive applications. This particular variant features a 56 MHz clock speed and 80KB of Flash memory.

Applications

  • Automotive Control Systems: Engine management, transmission control, anti-lock braking systems (ABS), and electronic power steering (EPS).
  • Industrial Automation: Motor control, robotics, programmable logic controllers (PLCs), and sensor interfaces.
  • Power Electronics: Digital power supplies, inverters, and motor drives.
  • Embedded Systems: General-purpose embedded control and data acquisition.
  • Consumer Electronics: Appliance control, home automation, and user interface devices.

Features

  • 56 MHz Clock Speed: Provides ample processing power for demanding applications.
  • 80KB Flash Memory: Stores program code and data.
  • Multiple Communication Interfaces: Includes CAN, SPI, UART, and I2C for flexible connectivity.
  • Analog-to-Digital Converter (ADC): Enables precise measurement of analog signals.
  • Timers and PWM Modules: Supports precise timing and control of external devices.

Benefits

  • High Performance: Delivers fast and efficient processing for real-time applications.
  • Flexible Connectivity: Supports a wide range of communication protocols.
  • Robust Design: Operates reliably in harsh industrial and automotive environments.
  • Easy to Program: Supported by a comprehensive development environment.
  • Cost-Effective: Provides a high level of functionality at a competitive price.

Additional Details

The SAK-XC2361A-56F80L operates within a specified voltage range, typically 3.3V or 5V. It is available in various package options. The specific number of I/O pins and the memory map are defined in the product datasheet. It includes watchdog timers and other safety features for increased system reliability. The part incorporates peripheral modules like capture/compare units and QEI (Quadrature Encoder Interface) for motor control applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0566 $60.3396
14+ $8.2513 $115.5182
22+ $7.9938 $175.8636
30+ $7.7362 $232.0860
39+ $7.4775 $291.6225
52+ $6.7048 $348.6496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess