The SAK-TC1767-256F133HL AD is a high-performance 16-bit microcontroller from Infineon Technologies, part of the TriCore family. It is designed for demanding applications requiring real-time processing capabilities, high integration, and robust safety features.
Applications
- Automotive Applications: Engine management systems, transmission control, anti-lock braking systems (ABS), electronic stability control (ESC), airbag control, and body control modules.
- Industrial Automation: Programmable logic controllers (PLCs), motor control, robotics, and industrial drives.
- Power Generation and Distribution: Control and monitoring of power converters, inverters, and grid infrastructure.
- Aerospace: Flight control systems, navigation systems, and engine control.
Features
- TriCore Architecture: Based on the powerful TriCore unified single-core architecture, providing a combination of RISC, CISC, and DSP functionality.
- Clock Frequency: Operates at a clock frequency of 133 MHz, enabling high-speed processing.
- Memory: Features 256 KB of embedded Flash memory for program storage and 20 KB of SRAM for data storage.
- Peripheral Interfaces: Includes a wide range of peripheral interfaces, such as CAN, LIN, SPI, UART, and I2C, for communication and connectivity.
- ADC: Integrated 10-bit Analog-to-Digital Converter (ADC) for analog signal acquisition.
- Timers: Multiple timers and PWM units for generating precise timing signals and controlling external devices.
- Safety Features: Incorporates safety mechanisms, such as memory protection and error detection, to meet stringent safety requirements.
Benefits
- High Performance: Delivers exceptional processing power for demanding real-time applications.
- Integrated Solution: Combines a powerful processor core with a rich set of peripherals, reducing the need for external components.
- Flexible Connectivity: Supports a wide range of communication protocols, enabling seamless integration with other systems.
- Enhanced Safety: Provides robust safety features to ensure reliable and safe operation in critical applications.
- Reduced Development Time: Simplifies software development with comprehensive development tools and software libraries.
- Cost-Effective: Offers a cost-effective solution for applications requiring high performance and safety features.
Additional Details
The SAK-TC1767-256F133HL AD microcontroller is designed for applications where safety and reliability are paramount. Its TriCore architecture allows it to efficiently handle complex control algorithms and signal processing tasks. The integrated peripherals and safety features make it an ideal choice for automotive, industrial, and aerospace applications. The device is typically packaged in a LFBGA-144 package. The microcontroller is often used in applications that must meet stringent safety standards such as IEC 61508 and ISO 26262. It supports various development tools including compilers, debuggers, and emulators from Infineon and third-party vendors. Proper thermal management is important to ensure reliable operation at high clock frequencies and ambient temperatures.