The SAH-C164CL-8R25M-4 CA is a 16-bit microcontroller from Infineon Technologies' C164 family. This microcontroller is designed for real-time control applications, offering a blend of processing power, memory, and peripheral functions. It is often utilized in industrial automation, automotive systems, and other embedded control systems.
Applications
- Automotive engine management systems
- Industrial motor control
- Power inverters
- Robotics
- General embedded control
Features
- 16-bit CPU with enhanced instruction set
- 8 KB of ROM/OTP memory for program storage
- On-chip RAM for data storage
- Multiple timers and PWM channels
- Serial communication interfaces (UART, SPI)
- Analog-to-digital converter (ADC)
- Interrupt controller
Benefits
- Real-time processing capability
- Integrated memory reduces external component count
- Flexible peripheral set adaptable to various applications
- Communication interfaces for data exchange with other devices
- Robust performance in demanding environments
Additional Details
The SAH-C164CL-8R25M-4 CA operates at a clock frequency of 25 MHz, providing the processing power needed for real-time control tasks. The on-chip ROM/OTP memory provides non-volatile storage for program code, while the RAM offers space for data storage and manipulation. The microcontroller integrates multiple timers and PWM channels, allowing for precise timing control and generation of PWM signals. Serial communication interfaces facilitate data exchange with external devices. The integrated ADC allows for the conversion of analog signals to digital values. This microcontroller provides a robust and cost-effective solution for a wide range of embedded control applications. It is commonly used in systems where real-time performance and reliable operation are critical requirements. The designation "-4 CA" may indicate specific packaging or environmental specifications.