EN
  • EN
  • DE

SAF-C513AO-2EN/TR

Part No SAF-C513AO-2EN/TR
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187746-SAF-C513AO-2EN/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF-C513AO-2EN/TR CAD Model

Description

The SAF-C513AO-2EN/TR is a microcontroller manufactured by Infineon Technologies, belonging to the C513 family of 8-bit microcontrollers. It is designed for various embedded control applications, offering a combination of processing power, memory, and peripheral interfaces suitable for real-time control tasks.

Applications

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Motor control
  • Power management systems
  • General-purpose embedded applications

Features

  • 8-bit CPU core
  • On-chip ROM (Read-Only Memory)
  • On-chip RAM (Random Access Memory)
  • Timers and counters
  • Serial communication interfaces (e.g., UART, SPI)
  • Parallel I/O ports
  • Interrupt controller

Benefits

  • Cost-effective solution for embedded control
  • Suitable for real-time processing and control
  • Reduced system size and complexity due to integrated peripherals
  • Flexible I/O options for interfacing with various sensors and actuators
  • Low power consumption
  • High reliability in demanding environments

Additional Details

The SAF-C513AO-2EN/TR microcontroller features an 8-bit CPU core optimized for control applications. It includes on-chip ROM for program storage and RAM for data storage. The microcontroller incorporates several timers and counters that can be configured for various timing-related tasks, such as PWM generation and event counting. The serial communication interfaces enable communication with external devices using standard protocols. The parallel I/O ports provide a flexible interface for connecting to external hardware components. The interrupt controller allows the microcontroller to respond quickly and efficiently to external events. The 2EN/TR designation typically refers to a specific memory configuration, packaging, and temperature range. The microcontroller is designed to operate within a specified voltage and temperature range, ensuring reliable operation in a variety of environments. Its integrated features and cost-effectiveness make it a popular choice for a wide range of embedded control applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess