EN
  • EN
  • DE

SAF-C164CI-8EMCA

Part No SAF-C164CI-8EMCA
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090968-SAF-C164CI-8EMCA
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF-C164CI-8EMCA CAD Model

Description

The SAF-C164CI-8EMCA is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the C166 family. It is designed for embedded control applications that require a combination of processing power, integrated peripherals, and memory. This microcontroller is well-suited for automotive, industrial, and communication systems where real-time performance and reliability are paramount.

Applications:

  • Automotive control systems (e.g., engine management, transmission control, ABS)
  • Industrial automation and control (e.g., robotics, programmable logic controllers (PLCs))
  • Motor control applications (e.g., servo drives, inverters)
  • Power management systems (e.g., DC-DC converters, battery chargers)
  • Communication systems (e.g., networking equipment, telecommunications infrastructure)

Features:

  • 16-bit CPU with a powerful instruction set for efficient code execution
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple timers/counters for precise timing and event control
  • Analog-to-digital converters (ADCs) for interfacing with analog sensors
  • Serial communication interfaces (UART, SPI, CAN) for communication with other devices
  • PWM outputs for controlling motor drives and power converters

Benefits:

  • Enables high-performance real-time control
  • Reduces system cost and complexity through high integration
  • Provides a flexible platform for a wide range of applications
  • Enhances system reliability and robustness
  • Simplifies development with a comprehensive set of tools and resources

Additional Details:

The SAF-C164CI-8EMCA typically operates at a clock frequency of up to 20 MHz. It has a certain amount of on-chip Flash memory and RAM (specific values vary depending on the exact configuration; detailed datasheets from Infineon will specify this). The ADC resolution is usually 10 bits. Communication interfaces include UART, SPI, and CAN. The operating voltage is typically 5V. Package options often include PQFP. It features interrupt handling capabilities. Datasheets provide detailed information on power consumption, temperature ranges, and other critical specifications. It also meets relevant industry standards for safety and environmental compliance.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.5004 $192.5004
2+ $186.0844 $372.1688
3+ $166.8340 $500.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess