EN
  • EN
  • DE
  • IT

SAF-C161CS-LFCA

Part No SAF-C161CS-LFCA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187720-SAF-C161CS-LFCA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF-C161CS-LFCA CAD Model

Description

The SAF-C161CS-LFCA is a high-performance 16-bit microcontroller from Infineon Technologies, designed for a wide range of embedded control applications. It offers a robust feature set, including substantial on-chip memory, versatile peripherals, and a powerful CPU, making it suitable for demanding real-time applications.

Applications:

  • Automotive electronics (e.g., engine management, transmission control)
  • Industrial automation (e.g., motor control, robotics)
  • Power management systems
  • Consumer electronics (e.g., appliances, home automation)
  • Medical devices

Features:

  • 16-bit C166S V2 CPU with enhanced instruction set
  • Up to 256 KB of Flash memory for program storage
  • Up to 20 KB of RAM for data storage
  • Multiple serial communication interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC) with multiple channels
  • Pulse Width Modulation (PWM) units for motor control and power management
  • Timers and Capture/Compare units for precise timing and control
  • CAN (Controller Area Network) interface for automotive and industrial communication
  • Watchdog timer for system monitoring and fault recovery

Benefits:

  • High-performance processing for demanding applications
  • Large on-chip memory eliminates the need for external memory in many applications
  • Flexible communication interfaces enable connectivity to a wide range of devices
  • Precise analog and digital control capabilities
  • Robust and reliable operation in harsh environments
  • Reduced system cost and complexity
  • Simplified software development with comprehensive development tools

The SAF-C161CS-LFCA is particularly well-suited for automotive applications, where it can be used to control engine functions, manage transmission systems, and implement advanced driver assistance systems (ADAS). Its CAN interface enables seamless communication with other electronic control units (ECUs) in the vehicle. The microcontroller's robust design and reliable operation ensure consistent performance even in challenging automotive environments.

In industrial automation, the SAF-C161CS-LFCA can be used to control motors, manage sensors, and implement sophisticated control algorithms for robotics and other industrial equipment. Its PWM units provide precise control over motor speed and torque, while its ADC enables accurate measurement of analog signals. The microcontroller's high-performance processing capabilities ensure real-time response to changing conditions.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9611 $59.8833
7+ $16.3784 $114.6488
10+ $15.8666 $158.6660
14+ $15.3547 $214.9658
17+ $14.8429 $252.3293
23+ $13.3074 $306.0702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess