EN
  • EN
  • DE

SABC512A02R8N

Part No SABC512A02R8N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187670-SABC512A02R8N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SABC512A02R8N CAD Model

Description

The SABC512A02R8N is a microcontroller from Infineon Technologies, belonging to the C510 family of 8-bit microcontrollers. These microcontrollers are designed for a diverse range of embedded control applications, providing a robust combination of performance, integrated peripherals, and cost-effectiveness. The SABC512A02R8N is well-suited for applications requiring reliable operation and efficient control, frequently utilized in industrial and automotive environments.

Applications:

  • Automotive systems: Electronic control units (ECUs), engine management, and body control.
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, and process monitoring equipment.
  • Consumer electronics: Home appliances, remote controls, and power tools.
  • Medical devices: Portable diagnostic instruments, patient monitoring equipment, and therapeutic devices.
  • Communication systems: Networking equipment, data communication devices, and telecommunications infrastructure.

Features:

  • 8-bit architecture: Based on the industry-standard 8051 instruction set, ensuring ease of programming and wide compatibility.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial communication interfaces: Features UART, SPI, and other communication interfaces for serial data transfer.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital I/O ports: Provides general-purpose digital input/output pins for interfacing with external devices.
  • Interrupt controller: Supports multiple interrupt sources for real-time event handling.
  • Power management: Low-power modes for minimizing power consumption during operation.

Benefits:

  • Cost-effective solution: Provides a favorable balance between performance and cost for a variety of applications.
  • Easy to program: The 8051 instruction set is well-documented and supported by numerous development tools.
  • High reliability: Designed for stable and robust operation in demanding environments.
  • Versatile: Suitable for deployment in a broad range of embedded control applications.
  • Reduced system complexity: Integration of key peripherals minimizes the need for external components.

Additional Details:

The SABC512A02R8N microcontroller operates at a specific clock frequency and requires a particular supply voltage for correct operation. The package type, such as PLCC or QFP, will influence the PCB design and thermal management considerations. Detailed information regarding memory capacity, the number of I/O pins available, and comprehensive electrical characteristics can be found within the device's official datasheet. Furthermore, timing specifications, including instruction cycle times and interrupt response times, are critical for real-time application development. It is essential to consult the Infineon Technologies datasheet for the SABC512A02R8N to ensure access to the most accurate and up-to-date specifications prior to incorporating it into a product design.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess