The SAB80C515B-N-T3 is a microcontroller from Infineon Technologies, belonging to the 8051 family. It is an enhanced version of the standard 8051 architecture, designed for applications requiring greater memory capacity, additional peripherals, and improved performance. This microcontroller is particularly well-suited for industrial control, automotive systems, and other embedded applications.
Applications
- Industrial control and automation systems
- Automotive electronics (e.g., dashboard controllers)
- Motor control applications
- Robotics
- Instrumentation and measurement devices
- Communication systems
Features
- 8-bit CPU with enhanced 8051 instruction set
- Up to 64KB of external program memory addressable
- 256 bytes of on-chip RAM
- Four 8-bit I/O ports
- Three 16-bit Timer/Counters
- Full-duplex UART for serial communication
- Extended interrupt system with multiple priority levels
- Watchdog Timer
- PWM unit for motor control applications
- On-chip ADC (Analog-to-Digital Converter)
Benefits
- Increased memory capacity compared to standard 8051
- Improved performance for demanding control tasks
- Integrated peripherals reduce external component count
- Flexible timer/counter options for precise timing control
- Robust interrupt handling for real-time responsiveness
- Reliable operation with watchdog timer
- Cost-effective solution for embedded applications
- Integrated ADC simplifies analog signal processing
Additional Details
The SAB80C515B-N-T3 offers significant advantages over the standard 8051 microcontroller, including a larger addressable memory space, allowing for more complex programs and data storage. The integrated ADC enables the direct conversion of analog signals, simplifying the interface with sensors and other analog devices. The PWM unit facilitates efficient motor control, allowing for precise speed and torque regulation. The extended interrupt system supports multiple priority levels, enabling the microcontroller to respond to critical events more quickly. The watchdog timer ensures reliable operation by detecting and recovering from software errors. The microcontroller is typically available in various package options, including DIP and surface-mount packages. Infineon provides a comprehensive suite of development tools and resources to support the SAB80C515B-N-T3, including assemblers, compilers, debuggers, and emulators. These tools simplify the development process and reduce time-to-market. The microcontroller's robust architecture and extensive feature set make it a versatile and reliable choice for a wide range of embedded applications.