The NT5DS32M16DS-5TI is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) manufactured by NANYA. It is designed for applications needing high-speed memory access and substantial memory capacity. The '5TI' likely indicates a specific speed grade and temperature range, potentially including industrial temperature support.
Applications
- Industrial PCs
- Networking equipment
- Embedded systems
- Graphics cards
- Gaming consoles
Features
- DDR SDRAM: Transfers data on both the rising and falling edges of the clock signal for improved bandwidth.
- 512Mb Density (32M x 16): Provides a capacity of 512 Megabits, organized as 32 million words by 16 bits.
- Differential Clock Inputs (CK, /CK): Improves noise immunity and timing accuracy.
- 8 Internal Banks: Enables concurrent operations, improving memory efficiency.
- Programmable Burst Length: Allows for flexible data transfer sizes.
- Auto Precharge: Simplifies memory control by automatically precharging the row after a read or write operation.
- RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.
Benefits
- High Bandwidth: DDR technology provides significantly higher bandwidth than single data rate SDRAM.
- Improved System Performance: Fast memory access reduces bottlenecks and improves overall system responsiveness.
- Enhanced Signal Integrity: Differential clock inputs contribute to reliable operation at high speeds.
- Efficient Memory Management: Auto precharge simplifies memory control and reduces overhead.
- Large Capacity: 512Mb provides ample memory for demanding applications.
Additional Details
The NT5DS32M16DS-5TI typically operates at 2.5V or 1.8V. It's crucial to consult the datasheet for specific voltage requirements and timing parameters such as CAS Latency (CL), tRCD (RAS to CAS Delay), and tRP (RAS Precharge Time). The industrial temperature range (implied by the 'I' in '5TI') allows the device to operate reliably in harsh environments. The package is likely a TSOP (Thin Small Outline Package) suitable for surface mount assembly.