EN
  • EN
  • DE

SAB-C510-R8N

Part No SAB-C510-R8N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187668-SAB-C510-R8N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C510-R8N CAD Model

Description

The SAB-C510-R8N is a microcontroller from Infineon Technologies, part of the C510 family. This 8-bit microcontroller is tailored for diverse embedded applications, blending performance with integrated peripherals and cost-effectiveness. The SAB-C510-R8N serves well in applications needing reliable operation and efficient control.

Applications:

  • Motor Control: Management of small DC motors, stepper motors, and other motor types.
  • Home Appliances: Control for washing machines, refrigerators, and various household appliances.
  • Security Systems: Alarm setups, access control mechanisms, and surveillance equipment.
  • Instrumentation: Data collection systems, digital meters, and control instruments for industrial processes.
  • Power Supplies: Regulation and monitoring within power supply circuits.

Features:

  • 8-bit Architecture: Uses the popular 8051 instruction set, simplifying development.
  • On-Chip Memory: Includes both Flash for program storage and RAM for variable data.
  • Timers/Counters: Multiple timers and counters for accurate timing and event counting.
  • Serial Communication Interfaces: Provides UART and SPI interfaces for streamlined serial communications.
  • Digital I/O Ports: Features general-purpose digital I/O pins for interfacing with peripheral components.
  • Interrupt Controller: Manages multiple interrupt sources to support real-time responses.
  • Power Management: Includes low-power modes for extended, energy-efficient operation.

Benefits:

  • Cost-Effective: Offers an economical solution for embedded tasks.
  • Simplified Programming: Benefits from the widely-known and supported 8051 instruction set.
  • Dependable: Designed for stable performance across different environments.
  • Versatile: Adaptable to a broad range of embedded applications.
  • Economical Integration: Reduces external component needs with integrated peripherals.

Additional Details:

Critical parameters for the SAB-C510-R8N include its voltage needs, operational clock frequency, and package type (like PLCC, QFP) that impact the design of hosting PCBs. Memory sizes, numbers of I/O pins, and thorough electrical specifications are normally listed in the technical datasheet. Precise timing diagrams and interrupt latencies are essential for effective real-time programming. To guarantee that designs are accurate and effective, always refer to the latest Infineon datasheet for the SAB-C510-R8N before employing it in a system.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess