EN
  • EN
  • DE

SAB-C501G-1RP

Part No SAB-C501G-1RP
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187656-SAB-C501G-1RP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C501G-1RP CAD Model

Description

The SAB-C501G-1RP is a microcontroller from Infineon Technologies, belonging to the C500 family of 8-bit microcontrollers. These microcontrollers are designed for a variety of embedded control applications, offering a blend of performance, integrated peripherals, and cost-effectiveness. Similar to other C501G variants, the SAB-C501G-1RP is suitable for industrial and automotive applications.

Applications:

  • Automotive control systems: Dashboard controls, sensor interfaces, and auxiliary system management.
  • Industrial automation: Control of machinery, data logging, and interface to industrial sensors.
  • Consumer electronics: Remote controls, thermostats, and home appliance controllers.
  • Communication systems: Simple data communication devices, serial interfaces.
  • Medical devices: Basic patient monitoring equipment, simple diagnostic tools.

Features:

  • 8-bit architecture: Based on the 8051 instruction set, allowing efficient code execution.
  • On-chip memory: Includes both Flash memory for storing the program code and RAM for runtime data storage.
  • Timers/Counters: Several timers and counters are available for timing events and generating precise delays.
  • Serial communication interfaces: Supports UART and SPI for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Capable of converting analog signals to digital values for processing.
  • Digital I/O ports: Multiple general-purpose digital I/O pins for controlling external hardware.
  • Interrupt controller: Manages interrupts from various sources for real-time response to events.
  • Power management: Features low-power modes to minimize power consumption.

Benefits:

  • Cost-effective solution: Provides a good balance between performance and cost for various applications.
  • Easy to program: The 8051 instruction set is widely used and well-supported.
  • High reliability: Designed for use in demanding industrial and automotive environments.
  • Versatile: Can be used in a broad range of embedded control applications.
  • Reduced system complexity: Integrated peripherals reduce the need for external components.

Additional Details:

The SAB-C501G-1RP, as part of the C500 family, typically operates within standard voltage ranges. The specific clock frequency would depend on the application needs, and the package type (e.g., PLCC or QFP) affects mounting and thermal performance. Detailed information regarding memory size, I/O pin configurations, and electrical characteristics must be obtained from the official Infineon datasheet. Accurate timing diagrams and interrupt latency figures are crucial for real-time programming. It is always recommended to consult the latest datasheet for the most accurate and up-to-date specifications when designing with this microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess