EN
  • EN
  • DE

PXC1410ADM-G001

Part No PXC1410ADM-G001
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834517-PXC1410ADM-G001
Ultra Librarian 3D Model Ultra Librarian PXC1410ADM-G001 CAD Model

Description

The PXC1410ADM-G001 is a highly integrated Power Management IC (PMIC) from Infineon Technologies. This PMIC is designed to provide efficient and reliable power solutions for a wide range of applications, offering comprehensive power management features and robust protection mechanisms.

Applications

  • Automotive Applications: Suitable for automotive electronic control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Ideal for industrial control systems, programmable logic controllers (PLCs), and motor control applications.
  • Consumer Electronics: Can be utilized in high-performance consumer devices such as tablets, laptops, and portable media players.
  • Networking Equipment: Used in routers, switches, and other networking devices to ensure stable and efficient power delivery.
  • Embedded Systems: Appropriate for various embedded systems requiring precise and reliable power management.

Features

  • Multiple Output Channels: Offers multiple configurable output channels to support various voltage and current requirements.
  • Integrated Buck and Boost Converters: Includes integrated buck (step-down) and boost (step-up) converters for efficient voltage regulation.
  • Low Quiescent Current: Designed for low power consumption, ensuring high efficiency in battery-powered applications.
  • Overvoltage and Undervoltage Protection: Provides robust overvoltage and undervoltage protection to safeguard connected devices.
  • Overtemperature Protection: Features overtemperature protection to prevent thermal damage to the IC and surrounding components.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from accidental shorts.
  • I2C Interface: Allows for easy configuration and monitoring via an I2C interface.
  • Programmable Output Voltage: Output voltage can be programmed to suit specific application needs.
  • Enable/Disable Control: Individual output channels can be enabled or disabled for power saving and control.

Benefits

  • High Efficiency: The integrated buck and boost converters ensure high power conversion efficiency, reducing energy waste and extending battery life.
  • Reliable Power Delivery: Robust protection features ensure stable and reliable power delivery, preventing damage to connected devices.
  • Compact Design: The highly integrated design reduces the number of external components required, saving space and cost.
  • Flexible Configuration: The I2C interface and programmable output voltages allow for flexible configuration to suit various application requirements.
  • Simplified System Design: Integrated features simplify system design and reduce development time.
  • Improved System Reliability: The comprehensive protection mechanisms enhance the overall reliability of the system.

Additional Details

The PXC1410ADM-G001 operates over a wide input voltage range, making it suitable for various power sources. It is available in a compact package, which facilitates easy integration into space-constrained applications. The device also features a power-good indicator, which provides a real-time status of the output voltages. Infineon’s commitment to quality ensures that the PXC1410ADM-G001 meets stringent industry standards for performance and reliability, making it a trusted choice for power management solutions.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8364 $59.1820
12+ $9.7124 $116.5488
19+ $9.4086 $178.7634
26+ $9.1049 $236.7274
33+ $8.8023 $290.4759
44+ $7.8910 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess