EN
  • EN
  • DE

PXB4210ELV1.2-G

Part No PXB4210ELV1.2-G
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834513-PXB4210ELV1.2-G
Ultra Librarian 3D Model Ultra Librarian PXB4210ELV1.2-G CAD Model

Description

The PXB4210ELV1.2-G is a system-on-chip (SoC) device from Infineon Technologies, designed primarily for voice over IP (VoIP) applications and integrated access devices (IADs). This specific version, indicated by 'V1.2', likely represents an improved or updated iteration of the original PXB4210EL, addressing previous limitations or incorporating new features. The '-G' suffix usually denotes a specific package type or environmental compliance (e.g., RoHS compliant).

Applications

  • Voice over IP (VoIP) Phones: Providing the core processing and voice handling capabilities for IP phones.
  • Integrated Access Devices (IADs): Enabling voice, data, and video services over a single network connection.
  • Analog Telephone Adapters (ATAs): Converting analog phone signals to VoIP for use with IP networks.
  • Residential Gateways: Combining routing, firewall, and VoIP functionalities for home network solutions.
  • Small Business Phone Systems: Powering cost-effective phone systems for small offices.

Features

  • Integrated VoIP Engine: Includes hardware and software components for efficient voice processing and encoding/decoding.
  • Dual FXS Ports: Supports two analog phone lines for connecting traditional telephones.
  • Ethernet Connectivity: Provides a 10/100 Mbps Ethernet interface for network connection.
  • Integrated CPU: Features an embedded processor for handling control and management tasks.
  • Advanced Quality of Service (QoS): Prioritizes voice traffic to ensure clear and reliable voice communication.
  • Security Features: Includes encryption and authentication mechanisms to protect voice communication from eavesdropping.

Benefits

  • Cost-Effective VoIP Solution: Integration reduces the need for external components, lowering overall system costs.
  • High-Quality Voice Communication: Advanced QoS ensures clear and reliable voice calls.
  • Simplified Design: The integrated nature of the device simplifies the design process.
  • Enhanced Security: Built-in security features protect voice communication from unauthorized access.
  • Flexible Deployment Options: Suitable for a wide range of VoIP applications and network environments.

The PXB4210ELV1.2-G is typically packaged in a surface-mount package. Detailed technical specifications, including CPU speed, memory capacity, power consumption, and supported voice codecs, can be found in the device's datasheet provided by Infineon Technologies. Refer to the datasheet for precise implementation guidelines and optimal performance configurations.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0171 $72.0513
6+ $19.7066 $118.2396
10+ $19.0910 $190.9100
13+ $18.4754 $240.1802
17+ $17.8598 $303.6166
22+ $16.0118 $352.2596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess