EN
  • EN
  • DE

PX7511ADSG-R2-DE321-A

Part No PX7511ADSG-R2-DE321-A
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834504-PX7511ADSG-R2-DE321-A
Ultra Librarian 3D Model Ultra Librarian PX7511ADSG-R2-DE321-A CAD Model

Description

The PX7511ADSG-R2-DE321-A is a Power Management IC (PMIC) manufactured by Infineon Technologies. It is designed to provide efficient and reliable power solutions for a variety of applications. The 'R2' designation indicates a revision or updated version of the original PX7511ADSG, incorporating improvements and refinements. The 'DE321-A' likely refers to a specific configuration, customer specification, or manufacturing code.

Applications

  • Set-top Boxes: Manages power distribution to various components within a set-top box.
  • Networking Equipment: Provides power to routers, switches, and other network devices.
  • Industrial Control Systems: Regulates power for sensitive electronic components in industrial environments.
  • Consumer Electronics: Used in TVs, audio equipment, and other consumer devices for efficient power management.
  • Solid State Drives (SSDs): Power management within high-performance storage solutions.

Features

  • Integrated Power Management: Combines multiple power management functions into a single chip.
  • High Efficiency: Designed for optimal power conversion efficiency, reducing energy waste and heat.
  • Programmable Outputs: Allows for flexible configuration to meet specific system power requirements.
  • Over-Voltage Protection (OVP): Protects the system from damage due to excessive voltage levels.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Under-Voltage Lockout (UVLO): Ensures reliable system operation by preventing operation with insufficient voltage.
  • I2C Interface: Enables communication and control through a standard I2C serial interface.

Benefits

  • Reduced Component Count: Integration minimizes the number of external components needed, simplifying the design and lowering BOM costs.
  • Improved System Reliability: Built-in protection features enhance system robustness and reliability.
  • Optimized Power Consumption: High efficiency reduces power losses and minimizes heat generation.
  • Simplified Design Process: Integrated functionality simplifies power supply design and reduces development time.
  • Enhanced System Performance: Stable and regulated power ensures optimal performance of powered devices.

The PX7511ADSG-R2-DE321-A is typically housed in a compact surface-mount package, making it suitable for space-constrained applications. For detailed technical specifications, including input and output voltage ranges, switching frequencies, and thermal characteristics, refer to the official datasheet provided by Infineon Technologies. This datasheet provides essential information for proper implementation and optimal performance.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess