EN
  • EN
  • DE

PVD1352NPBF

Part No PVD1352NPBF
Manufacturer Infineon Technologies
Catalog Solid State Relays
Description IC RELAY PHOTOVO 100V 550MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Circuit SPST-NO (1 Form A)
Output Type DC
Max On Resistance 1.5 Ohm
Load Current 550mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 100 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 8-DIP Modified
Relay Type Relay
Win Source Part Number 1090761-PVD1352NPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVD1352NPBF CAD Model

Description

The PVD1352NPBF is a single-pole, normally-open (1-Form-A) solid-state relay (SSR) from Infineon Technologies (formerly International Rectifier). This SSR is designed for switching DC loads with high reliability and isolation, offering a direct replacement for electromechanical relays in many applications.

Applications

  • Industrial automation: Controlling actuators, valves, and other industrial equipment.
  • Security systems: Switching alarm circuits and access control systems.
  • Instrumentation: Switching signals in test and measurement equipment.
  • Medical equipment: Isolating and switching circuits in patient monitoring and diagnostic devices.
  • Aerospace: Control circuits in avionic systems.
  • Telecom: Switching telecommunication circuits.

Features

  • Single-Pole, Normally-Open (1-Form-A) Configuration: Simple switching functionality.
  • DC Load Switching: Designed for switching DC voltages and currents.
  • High Isolation Voltage: Provides electrical isolation between the control and load circuits.
  • Low On-Resistance: Minimizes voltage drop across the relay when conducting.
  • Fast Switching Speed: Enables rapid on/off switching.
  • Solid-State Reliability: Offers extended lifespan compared to electromechanical relays.
  • Pb-Free and RoHS Compliant: Environmentally friendly construction.

Benefits

  • Enhanced Reliability: Solid-state design eliminates mechanical wear and tear, increasing lifespan.
  • Improved Safety: High isolation voltage protects control circuitry from high-voltage loads.
  • Faster Switching: Enables quicker response times compared to electromechanical relays.
  • Reduced Noise: Silent operation, eliminating the audible click of electromechanical relays.
  • Simplified Design: Easy to integrate into existing circuits with its compact package.

Additional Details

The PVD1352NPBF typically has an input control voltage range suitable for driving by standard logic circuits. The load voltage and current ratings vary and should be checked in the datasheet to ensure they meet the application requirements. The on-resistance (RDS(on)) is a crucial parameter as it affects the power dissipation and voltage drop across the SSR. The isolation voltage is typically several kilovolts, providing robust protection. The package is typically a through-hole or surface-mount type depending on the specific variant. The operating temperature range generally spans from -40°C to +85°C. It is designed to be driven by low voltage DC signals for control.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 12A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 30A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-530V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3562 $58.8496
20+ $6.0360 $120.7200
30+ $5.8478 $175.4340
41+ $5.6595 $232.0395
53+ $5.4701 $289.9153
71+ $4.9041 $348.1911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess