The PSB4500TV1.1 is an enhanced version of the PSB4500T, a single-chip VoIP gateway controller from Infineon Technologies' XWAY™ Home FALC series. Designed for cost-effective and feature-rich residential gateway and IP phone deployments, this highly integrated device streamlines the development process by combining essential VoIP functionalities into a single chip, thus reducing the bill of materials and simplifying board layout.
Applications
- VoIP Gateways
- IP Phones
- Integrated Access Devices (IADs)
- Residential Gateways
- Analog Telephone Adapters (ATAs)
- DECT/CAT-iq base stations
Features
- Integrated XWAY™ Home FALC VoIP gateway controller
- Advanced voice processing capabilities
- Support for various voice codecs (G.711, G.729, G.726, etc.)
- Enhanced echo cancellation and noise reduction algorithms
- SIP and H.323 protocol support
- Integrated Ethernet MAC and PHY for network connectivity
- Hardware interfaces for external devices (GPIOs, UARTs, SPI)
- Low power consumption
- DECT/CAT-iq base station functionality with improved performance
- Enhanced security features
Benefits
- Lower system cost due to high level of integration
- Simplified design and faster development cycles
- Improved voice quality through advanced processing techniques, including enhanced echo cancellation
- Enhanced network connectivity with built-in Ethernet support
- Reduced power consumption for energy-efficient operation
- Increased system reliability and stability
- Improved security for VoIP communications
Additional Details
The PSB4500TV1.1 builds upon the foundation of the PSB4500T, offering improved performance and additional features. It maintains the flexible architecture, allowing easy adaptation to specific application needs. The enhanced echo cancellation and noise reduction features provide even clearer voice communication. The integrated Ethernet MAC and PHY simplify network connectivity. The inclusion of DECT/CAT-iq base station functionality allows the device to serve as a central hub for cordless phone systems. The enhanced security features add an additional layer of protection to VoIP communications.
The XWAY™ Home FALC core provides a robust platform for implementing advanced VoIP functionalities, including call waiting, call forwarding, and caller ID. The device is designed for reliable operation and adheres to strict industry standards for voice quality, performance, and security.