EN
  • EN
  • DE

PMB8876V2.1-G

Part No PMB8876V2.1-G
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350570-PMB8876V2.1-G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMB8876V2.1-G CAD Model

Description

The PMB8876V2.1-G is an advanced power management integrated circuit (PMIC) from Infineon Technologies. It is specifically designed for mobile applications, primarily smartphones and tablets, requiring efficient power distribution and precise voltage regulation. This PMIC integrates multiple functionalities to optimize battery life, reduce system cost, and enhance overall system reliability.

Applications:

  • Smartphones: Power management for the application processor, display, memory, and connectivity modules.
  • Tablets: Regulating power for the touchscreen, camera, audio, and other peripherals.
  • Portable Media Players: Extending battery life for audio and video playback.
  • Handheld Gaming Devices: Optimizing power consumption during gaming sessions.
  • E-Readers: Managing power for the display and wireless communication.

Features:

  • Integrated DC-DC Converters: Incorporates multiple buck and boost converters for efficient voltage conversion.
  • Low Dropout (LDO) Regulators: Provides stable and clean power to sensitive analog and digital circuits.
  • Battery Charging and Management: Supports various battery charging profiles and includes battery protection features.
  • Power Sequencing: Ensures proper power-up and power-down sequences to prevent system malfunctions.
  • Over-Voltage and Over-Current Protection: Protects the device from potential electrical damage.
  • I2C Interface: Enables flexible control and monitoring of power management parameters.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits:

  • Extended Battery Life: Efficient power management reduces overall power consumption, prolonging battery life.
  • Improved System Performance: Stable and regulated power ensures consistent performance of all system components.
  • Reduced System Cost: Integration of multiple functions minimizes the need for external components.
  • Enhanced System Reliability: Protection features safeguard the device from electrical faults and overloads.
  • Simplified System Design: Integration of multiple power management functions simplifies the design process.

Additional Details:

The PMB8876V2.1-G is designed to operate over a wide input voltage range and supports various battery chemistries. It features advanced power-saving modes to further reduce power consumption during idle periods. The I2C interface allows for real-time monitoring of voltage, current, and temperature, enabling dynamic adjustment of power management settings for optimal performance. This PMIC is a key component in modern portable devices, offering a robust and efficient power management solution.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess