The UR6225G-15-AE3-3-R is a low dropout (LDO) linear regulator manufactured by UTC (United Test and Assembly Center). This regulator is designed to provide a stable and accurate output voltage even when the input voltage fluctuates or the load current changes. It is commonly used in various electronic devices to ensure a consistent power supply for sensitive components.
Applications:
- Power Management in Portable Devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage and extend battery life.
- Voltage Regulation for Microcontrollers and Processors: Provides a stable voltage supply for microcontrollers and processors in embedded systems.
- Post-Regulation for Switching Power Supplies: Improves the output voltage accuracy and reduces ripple in switching power supplies.
- Battery-Powered Equipment: Used in various battery-operated tools and instruments to provide a stable voltage supply.
- Consumer Electronics: Employed in devices such as digital cameras, audio players, and set-top boxes for reliable power regulation.
Features:
- Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
- High Output Voltage Accuracy: Provides a precise and stable output voltage for sensitive electronic components.
- Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
- Thermal Shutdown Protection: Prevents overheating and damage to the regulator in high-temperature conditions.
- Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
Benefits:
- Improved Power Supply Stability: Ensures consistent and reliable performance of electronic devices by providing a stable voltage supply.
- Enhanced Battery Life: Reduces power consumption in portable devices, extending battery life.
- Protection Against Damage: Protects electronic components from damage due to overcurrent and overheating conditions.
- Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and reducing overall cost.
- Increased System Reliability: Improves the overall reliability of electronic systems by providing a stable and protected power supply.
Additional Details:
The UR6225G-15-AE3-3-R typically comes in a small surface-mount package, making it suitable for compact electronic devices. It operates over a wide temperature range, ensuring reliable performance in various environmental conditions. The specific voltage output is 1.5V as indicated by the "-15" in the part number. It's important to refer to the UTC datasheet for complete electrical characteristics, application guidelines, and package dimensions.