EN
  • EN
  • DE

PMB7774ESV1.3

Part No PMB7774ESV1.3
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350504-PMB7774ESV1.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB7774ESV1.3 CAD Model

Description

The PMB7774ESV1.3 is a transceiver IC developed by Infineon Technologies. It's designed for use in mobile communication systems, serving as a crucial component for transmitting and receiving radio frequency (RF) signals.

Applications:

  • Smartphones: Core component in smartphones enabling voice and data communication over cellular networks.
  • Cellular Tablets: Used in tablets with cellular connectivity, facilitating internet access and communication.
  • Mobile Hotspots: Integrated into mobile hotspots, providing cellular internet access to multiple devices.
  • Cellular IoT Devices: Employed in IoT devices that rely on cellular connectivity for data transmission and remote control.

Features:

  • Multiple Band Support: Supports numerous frequency bands for global operation.
  • Low Noise Amplifier (LNA): Includes an integrated LNA to amplify weak received signals.
  • Power Amplifier (PA): Features an integrated PA for efficient signal transmission.
  • Advanced Filtering: Implements advanced filtering techniques to minimize interference and enhance signal clarity.
  • Digital Baseband Interface: Provides a digital interface for seamless integration with baseband processors.

Benefits:

  • Improved Signal Reception: Enhances signal reception sensitivity in areas with weak signal strength.
  • Optimized Power Consumption: Optimizes power consumption to extend battery life in portable devices.
  • Reduced Interference: Minimizes interference, resulting in clearer and more reliable communication.
  • Compact Design: Allows for smaller and more compact designs in mobile devices.
  • Simplified Integration: Simplifies the process of integrating with other components in mobile devices.

This highly integrated transceiver solution offers robust performance and efficient power management. The PMB7774ESV1.3 incorporates advanced features such as adaptive predistortion and dynamic bias control to optimize signal quality and power efficiency. It also includes comprehensive protection circuitry to ensure reliable operation in harsh environments. The integration of key RF components reduces the overall BOM (Bill of Materials) cost and simplifies the design process. Its support for various cellular standards makes it a versatile solution for global markets.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess