EN
  • EN
  • DE

PMB2409FV1.1GEG

Part No PMB2409FV1.1GEG
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350186-PMB2409FV1.1GEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB2409FV1.1GEG CAD Model

Description

The PMB2409FV1.1GEG is a highly integrated transceiver IC from Infineon Technologies, primarily designed for use in cordless phone applications operating in the DECT (Digital Enhanced Cordless Telecommunications) frequency band. This device facilitates reliable and efficient wireless communication through its advanced features and optimized design.

Applications:

  • DECT cordless phones
  • Wireless handsets
  • Base stations for cordless communication systems
  • Voice over DECT applications
  • IoT devices using DECT technology

Features:

  • Highly integrated transceiver for DECT band
  • Low power consumption for extended battery life
  • Supports GFSK modulation
  • Integrated RF synthesizer
  • Digital baseband processing
  • Automatic Gain Control (AGC)
  • RSSI (Received Signal Strength Indicator) for link quality monitoring
  • SPI interface for configuration and control

Benefits:

  • Extended Battery Life: The low power consumption of the PMB2409FV1.1GEG allows for longer operating times in cordless phone applications, reducing the need for frequent battery replacements or charging.
  • Improved Communication Reliability: Integrated features like AGC and RSSI contribute to a stable and reliable wireless connection, even in environments with varying signal strength.
  • Reduced System Cost: High integration minimizes the number of external components required, leading to a smaller PCB footprint and lower overall system cost.
  • Simplified Design: The SPI interface provides a straightforward method for configuring and controlling the device, simplifying the design process and reducing time-to-market.
  • Enhanced Performance: The integrated RF synthesizer ensures accurate frequency generation, leading to optimized RF performance and better communication quality.

Additional Details:

The PMB2409FV1.1GEG typically operates in the 1.88 GHz to 1.90 GHz frequency range, which is the standard DECT band. It employs GFSK (Gaussian Frequency Shift Keying) modulation for transmitting and receiving data. The device includes a digital baseband processor that handles the demodulation and decoding of received signals, as well as the modulation and encoding of transmitted signals. The integrated Automatic Gain Control (AGC) ensures that the received signal strength is maintained at an optimal level, even in the presence of interference or fading. The Received Signal Strength Indicator (RSSI) provides a measure of the received signal strength, allowing the system to monitor link quality and adjust parameters as needed. The SPI interface is used for configuring various operating parameters, such as transmit power, receive gain, and channel selection. The device is typically supplied in a small QFN (Quad Flat No-leads) package, which helps to minimize board space and improve thermal performance.

You May Also Be Interested in

Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess