EN
  • EN
  • DE

PEF22822F-10BASE-S

Part No PEF22822F-10BASE-S
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007544-PEF22822F-10BASE-S
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEF22822F-10BASE-S CAD Model

Description

The PEF22822F-10BASE-S is a single-channel Ethernet transceiver manufactured by Infineon Technologies. This device is designed to provide robust and reliable data transmission over Ethernet networks, supporting the 10BASE-T standard. It integrates all the necessary functions for transmitting and receiving data, making it suitable for a wide range of networking applications.

Applications:

  • Industrial Ethernet: Used in industrial automation and control systems to provide reliable communication over Ethernet networks.
  • Embedded Systems: Integrated into embedded devices for network connectivity.
  • Networking Equipment: Employed in hubs, switches, and routers to facilitate data transmission.
  • Telecommunications Equipment: Used in telecommunications infrastructure for data communication.
  • Building Automation: Integrated into building management systems for network-based control and monitoring.

Features:

  • 10BASE-T Compliance: Adheres to the IEEE 802.3 standard for 10BASE-T Ethernet.
  • Single-Channel Transceiver: Provides a single Ethernet port for data transmission and reception.
  • Integrated Filters: Includes on-chip filters to reduce noise and improve signal integrity.
  • Auto-Negotiation: Supports auto-negotiation to automatically configure the connection speed and duplex mode.
  • MII Interface: Provides a standard Media Independent Interface (MII) for easy integration with Ethernet controllers.
  • Low Power Consumption: Optimized for low power operation, suitable for battery-powered devices.

Benefits:

  • Reliable Data Transmission: Provides robust and reliable data communication over Ethernet networks.
  • Easy Integration: MII interface simplifies the integration process with Ethernet controllers.
  • Reduced System Cost: Integrated features minimize the need for external components, reducing overall system cost.
  • Low Power Operation: Optimized for low power consumption, extending battery life in portable devices.
  • Compliance with Standards: Ensures compatibility with existing Ethernet infrastructure.

Technical Specifications:

Typical specifications for the PEF22822F-10BASE-S Ethernet transceiver include:

  • Data Rate: 10 Mbps
  • Interface: MII (Media Independent Interface)
  • Supply Voltage: Typically 3.3V or 5V
  • Operating Temperature Range: Specified temperature range depending on the application (e.g., 0°C to +70°C)
  • Power Consumption: Low power consumption, typically specified in milliwatts (mW).
  • Package Type: (e.g., PQFP, QFN)

Refer to the official Infineon Technologies datasheet for the PEF22822F-10BASE-S for precise and detailed specifications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess