EN
  • EN
  • DE

100A0R5CP150XT

Part No 100A0R5CP150XT
Manufacturer American Technical Ceramics
Catalog OEM Parts (0 - 9)
Description Multilayer Ceramic Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034725-100A0R5CP150XT
Categories OEM Parts(0-9)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100A0R5CP150XT CAD Model

Description

The 100A0R5CP150XT is a ceramic capacitor manufactured by American Technical Ceramics (ATC). It's a high-frequency capacitor designed for demanding applications where stability and reliability are critical. These capacitors are known for their low ESR (Equivalent Series Resistance) and high Q-factor.

Applications:

  • RF and Microwave circuits.
  • Wireless communication systems.
  • Medical electronics.
  • Military and aerospace applications.
  • Test and measurement equipment.

Features:

  • High Q-Factor: Provides minimal signal loss at high frequencies.
  • Low ESR: Ensures efficient performance and reduces heat generation.
  • High Self-Resonance Frequency: Suitable for high-frequency applications.
  • Stable Performance: Maintains consistent characteristics over a wide temperature range.
  • Small Size: Allows for compact circuit designs.

Benefits:

  • Improved Signal Integrity: Minimizes signal degradation in high-frequency circuits.
  • Enhanced Circuit Efficiency: Reduces power loss and improves overall performance.
  • Increased Reliability: Ensures stable and dependable operation in harsh environments.
  • Reduced Noise: Minimizes unwanted noise and interference in sensitive circuits.
  • Optimized Performance: Enables precise tuning and matching in RF applications.

Additional Details:

The 100A0R5CP150XT features a capacitance value of 0.5 pF (picofarads) and a voltage rating of 150V. It is typically available in surface-mount packages (SMD) for automated assembly. ATC capacitors are manufactured using precise processes and high-quality materials to ensure consistent performance. The ceramic dielectric material provides excellent stability and temperature characteristics. Further technical details, including tolerance, temperature coefficient, and dimensions, can be found in the product datasheet. These capacitors are commonly used in impedance matching networks, filters, and decoupling circuits in high-frequency systems.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess