EN
  • EN
  • DE

PEB20590HV2.2

Part No PEB20590HV2.2
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2 mm
Length 14 mm
Number of Pins 80
Radiation Hardening No
RoHS Compliant
Width 14 mm
Win Source Part Number 1004570-PEB20590HV2.2
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEB20590HV2.2 CAD Model

Description

The PEB20590HV2.2 is an ISDN (Integrated Services Digital Network) Echo Canceller from Infineon Technologies. It is designed to remove echo signals in ISDN communication systems, improving voice quality and data transmission reliability. This device is crucial for ensuring clear and efficient communication over ISDN lines.

Applications:

  • ISDN Telephones: Used in ISDN telephones to improve voice quality by canceling echo signals.
  • ISDN Terminal Adapters: Implemented in ISDN terminal adapters to enhance data transmission reliability.
  • ISDN Routers: Used in ISDN routers to ensure clear communication over ISDN lines.
  • PBX Systems: Integrated into PBX (Private Branch Exchange) systems to improve voice quality for internal and external calls.
  • Voice over ISDN Gateways: Used in gateways that convert voice signals between ISDN and other communication protocols.

Features:

  • Echo Cancellation: Removes echo signals from ISDN communication lines.
  • Adaptive Filtering: Adapts to changing line conditions for optimal echo cancellation performance.
  • Low Power Consumption: Designed for efficient power usage.
  • Digital Signal Processing (DSP): Employs DSP techniques for accurate echo cancellation.
  • HDLC Support: Supports High-Level Data Link Control (HDLC) protocol.

Benefits:

  • Improved Voice Quality: Enhances voice quality by removing echo signals.
  • Increased Data Transmission Reliability: Ensures reliable data transmission over ISDN lines.
  • Reduced Network Congestion: Improves network efficiency by reducing the amount of echo traffic.
  • Compliance with ISDN Standards: Meets the requirements of ISDN communication standards.

Additional Details:

Important specifications for the PEB20590HV2.2 include echo cancellation performance, power consumption, supply voltage, and operating temperature range. Package type (e.g., PQFP) is also a relevant factor. Further information is available in the Infineon Technologies PEB20590HV2.2 datasheet. The HV2.2 likely refers to a specific revision of the chip.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Thomas & Betts
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9990 $60.9990
3+ $50.0508 $150.1524
4+ $48.4869 $193.9476
5+ $46.9219 $234.6095
7+ $45.3580 $317.5060
9+ $40.6664 $365.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess