EN
  • EN
  • DE

PBM99080/22LGAR1B

Part No PBM99080/22LGAR1B
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1161116-PBM99080/22LGAR1B
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBM99080/22LGAR1B CAD Model

Description

The PBM99080/22LGAR1B is a power module from Infineon Technologies, designed for use in a variety of power management applications. This module integrates multiple components to provide a compact and efficient solution for voltage regulation and power conversion. It is engineered for high performance and reliability in demanding environments.

Applications:

  • Motor Drives: Used in industrial motor control systems for efficient power delivery and regulation.
  • Inverters: Employed in solar inverters and uninterruptible power supplies (UPS) to convert DC power to AC power.
  • Power Supplies: Integrated into power supplies for telecommunications equipment, servers, and industrial automation systems.
  • Renewable Energy Systems: Utilized in wind turbine power converters for grid connection.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, reducing energy losses and heat generation.
  • Integrated Protection: Includes built-in protection features such as overcurrent, overvoltage, and overtemperature protection to ensure safe operation.
  • Compact Size: Integrates multiple components into a single module, reducing the overall size and complexity of the system.
  • Wide Input Voltage Range: Operates over a broad input voltage range, providing flexibility in various applications.
  • Robust Design: Engineered for high reliability and long-term performance in harsh environments.

Benefits:

  • Reduced System Cost: Integration of multiple components reduces the need for external components, lowering overall system cost.
  • Improved Reliability: Integrated protection features and robust design ensure reliable operation and minimize downtime.
  • Simplified Design: Compact module simplifies the design and layout of power systems.
  • Increased Efficiency: High efficiency power conversion reduces energy consumption and operating costs.
  • Enhanced Performance: Optimized design provides stable and efficient power delivery, improving the performance of the target application.

The PBM99080/22LGAR1B is built with high-quality materials and advanced manufacturing techniques to ensure reliability and performance. Its integrated protection features safeguard the module and the connected equipment from potential damage. The module is designed to meet stringent industry standards and regulatory requirements.

Infineon Technologies is a leading provider of power semiconductors and system solutions, offering a wide range of products for various applications. The PBM99080/22LGAR1B is part of Infineon's comprehensive portfolio of power modules, designed to meet the evolving needs of the power electronics industry. Its compact design and integrated features make it a valuable component for modern power systems.

You May Also Be Interested in

Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess