EN
  • EN
  • DE

SN74AUC125RGYRG4

Part No SN74AUC125RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 14VQFN / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-VQFN (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Base Product Number 74AUC125
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259752-SN74AUC125RGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74AUC125RGYRG4 CAD Model

Description

SN74AUC125RGYRG4 - Quad Buffer Gate from Texas Instruments

The SN74AUC125RGYRG4 is a high-performance, quad buffer gate integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the AUC family, which is known for its ultra-low-voltage operation and high-speed interfacing capabilities. The SN74AUC125RGYRG4 is specifically engineered to deliver optimal performance in systems where minimal power consumption and space are critical.

Key Features

  • Low-Voltage Operation: The device supports a wide range of supply voltages from 0.8V to 2.7V, making it ideal for battery-operated and portable applications where power efficiency is paramount.
  • High-Speed: With its fast propagation delay and output transition times, the SN74AUC125RGYRG4 is suitable for high-speed signal processing applications, ensuring minimal signal delay and high data throughput.
  • Quadruple Buffers: The device contains four independent buffer gates, each capable of driving high-speed transmission lines or buffering the outputs of high-speed digital circuits.
  • 3-State Outputs: The buffer outputs feature 3-state capability, allowing for connection to a bus or data lines where multiple devices can share the same connection without interference.
  • Low Power Consumption: It exhibits very low dynamic power consumption, contributing to the overall energy efficiency of the electronic system in which it is used.
  • Small Footprint: Housed in a compact VQFN (RGY) package, the SN74AUC125RGYRG4 saves precious board space, which is essential for modern space-constrained electronic designs.

Applications

The SN74AUC125RGYRG4 is an excellent choice for a variety of applications, including:

  • Mobile Phones
  • PDAs and Personal Organizers
  • Laptops and Portable Computers
  • Portable Media Players
  • Digital Cameras
  • High-Speed Data Acquisition Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The SN74AUC125RGYRG4 is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. With Texas Instruments' expertise in semiconductor technology, customers can expect a product that enhances the efficiency and performance of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess