EN
  • EN
  • DE

ND104N18KHPSA1

Part No ND104N18KHPSA1
Manufacturer Infineon Technologies
Catalog TVS - Thyristors
Description DIODE GP 1.8KV 104A BG-PB20-1 / Diode Standard 1800 V 104A Chassis Mount BG-PB20-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Infineon Technologies
Package Tray
Product Status Last Time Buy
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1800 V
Current - Average Rectified (Io) 104A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 mA @ 1800 V
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package BG-PB20-1
Operating Temperature - Junction -40°C ~ 135°C
Base Product Number ND104N18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ND104N18K,SP000091556
Standard Package 15
Win Source Part Number 1022267-ND104N18KHPSA1
Ultra Librarian 3D Model Ultra Librarian ND104N18KHPSA1 CAD Model

Description

The ND104N18KHPSA1 is a single standard recovery diode that is used in rectifiers.

  • Voltage - DC Reverse (Vr) (Max): 1800 V
  • Average Rectified Current (Io): 104A
  • Reverse Leakage Current: 20 mA @ 1800 V
  • Operating Temperature: -40°C ~ 135°C
  • Mounting Type: chassis mount
  • Package: module package
  • RoHS Compliance: compliant
  • Availability: also available in alternative parts

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess