EN
  • EN
  • DE

KP229K0115XTMA1

Part No KP229K0115XTMA1
Manufacturer Infineon Technologies
Catalog Pressure Sensors, Transducers
Description IC PRESSURE SENSOR 8DSOF / Pressure Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Active
Applications Board Mount
Base Product Number KP229
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1067689-KP229K0115XTMA1
Ultra Librarian 3D Model Ultra Librarian KP229K0115XTMA1 CAD Model

Description

The KP229K0115XTMA1 is a pressure sensor manufactured by Infineon Technologies. It's part of their pressure sensor family, designed for a variety of applications requiring accurate and reliable pressure measurement. This sensor leverages Infineon's expertise in micro-machined capacitive pressure sensing technology.

Applications

  • Automotive applications: Including tire pressure monitoring systems (TPMS), manifold absolute pressure (MAP) sensors, and brake systems.
  • Industrial automation: For pressure monitoring in pneumatic systems, hydraulic systems, and process control equipment.
  • Medical devices: Used in blood pressure monitors, ventilators, and other medical equipment requiring precise pressure measurements.
  • Consumer electronics: Integrated into altitude sensors for drones and other devices requiring atmospheric pressure readings.
  • HVAC systems: To monitor pressure levels within heating, ventilation, and air conditioning systems.

Features

  • High accuracy: Provides precise pressure measurements for reliable performance.
  • Integrated signal conditioning: Includes on-chip circuitry for signal amplification and temperature compensation.
  • Digital output: Offers a digital interface (typically I2C or SPI) for easy integration with microcontrollers and other digital systems.
  • Low power consumption: Designed for battery-powered applications, minimizing energy usage.
  • Robust design: Resistant to harsh environmental conditions, including temperature variations, vibration, and shock.
  • Small form factor: Compact size allows for integration into space-constrained applications.

Benefits

  • Improved system performance: Accurate pressure measurements lead to optimized control and efficiency.
  • Reduced system cost: Integrated signal conditioning simplifies system design and reduces the need for external components.
  • Extended battery life: Low power consumption enables longer operation in battery-powered applications.
  • Enhanced reliability: Robust design ensures consistent performance in challenging environments.
  • Simplified integration: Digital output allows for easy connection to microcontrollers and other digital systems.

Additional Details

The KP229K0115XTMA1 typically operates over a specified pressure range (e.g., 15 to 115 kPa). It includes temperature compensation to maintain accuracy over a wide temperature range. The specific digital interface (I2C or SPI) and other electrical characteristics can be found in the product datasheet provided by Infineon Technologies. The sensor utilizes a capacitive sensing element, which is highly sensitive to pressure changes.

You May Also Be Interested in

Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess