EN
  • EN
  • DE

KP200

Part No KP200
Manufacturer Infineon Technologies
Catalog Pressure Sensors, Transducers
Description Pressure Sensor 2.3V to 3.4V 7.77psi to 15.95psi Absolute 8-Pin DSO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
Lead Free Yes
Max Supply Voltage 11 V
Package Quantity 1500
Packaging Tape & Reel
RoHS Non-Compliant
Win Source Part Number 969253-KP200
Categories Pressure Sensors,Transducers
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KP200 CAD Model

Description

The KP200 is a high-voltage power MOSFET from Infineon Technologies, designed for switching applications requiring high efficiency and reliability.

Applications

  • Switch-mode power supplies (SMPS): Used in AC-DC power supplies for computers, servers, and other electronic devices.
  • Motor drives: Implemented in variable frequency drives (VFDs) for controlling motor speed and torque.
  • Lighting ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Induction heating: Employed in induction heating systems for industrial and domestic applications.
  • Power factor correction (PFC) circuits: Used to improve power factor in electronic devices.

Features

  • High breakdown voltage: Can withstand high voltage levels without breakdown.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables rapid switching of current.
  • Avalanche ruggedness: Can withstand avalanche conditions without damage.
  • TO-220 package: Industry-standard package for easy mounting and heat dissipation.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • High efficiency: Low on-resistance minimizes power loss, improving energy efficiency.
  • Reliable operation: Avalanche ruggedness and high breakdown voltage ensure reliable performance.
  • Simplified design: Easy to integrate into existing circuits.
  • Reduced heat dissipation: Low on-resistance reduces heat generation, simplifying thermal management.
  • Cost-effective solution: Offers a good price-performance ratio for power switching applications.

Additional Details

The KP200 typically has a drain-source voltage (VDS) rating of 650V to 800V, depending on the specific variant. Its on-resistance (RDS(on)) is a critical parameter, influencing the conduction losses. Avalanche energy rating (EAS) specifies its ability to withstand avalanche breakdown. The TO-220 package allows for efficient heat sinking, but proper thermal design is crucial to maintain the MOSFET within its safe operating area. Refer to the Infineon datasheet for detailed specifications, including gate charge, switching times, and thermal resistance values. These parameters are crucial for optimizing the performance and reliability of power electronic circuits.

You May Also Be Interested in

Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SMT / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,651 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess