EN
  • EN
  • DE

JV1N7047CCT3

Part No JV1N7047CCT3
Manufacturer Infineon Technologies
Catalog Schottky Diodes
Description 16A 150V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031674-JV1N7047CCT3
Categories Schottky Diodes
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JV1N7047CCT3 CAD Model

Description

The JV1N7047CCT3 is a small signal Schottky diode manufactured by Infineon Technologies. It is designed for high-speed switching and rectification applications. Its low forward voltage drop and fast switching speed make it an efficient solution for various electronic circuits.

Applications

  • High-Speed Switching: Used in switching circuits where fast response times are critical.
  • Voltage Clamping: Employed in circuits to limit voltage levels and protect sensitive components.
  • Reverse Polarity Protection: Used to prevent damage from incorrect polarity connections.
  • RF Detectors: Found in radio frequency detectors for signal detection.
  • Sampling Circuits: Utilized in sample-and-hold circuits for data acquisition.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching transitions.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands large current spikes without damage.
  • Low Capacitance: Reduces signal distortion at high frequencies.

Benefits

  • Improved Efficiency: Reduces power dissipation in switching and rectification applications.
  • Faster Response Time: Enhances the speed and performance of electronic circuits.
  • Compact Design: Enables smaller and more integrated circuit solutions.
  • Enhanced Reliability: Provides robust performance and withstands harsh operating conditions.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details

The JV1N7047CCT3 is typically packaged in a SOD-323 package. Its operating temperature range and detailed electrical characteristics are available in the product datasheet. It is suitable for both surface mount and through-hole applications, depending on the specific PCB design.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@1A 1A SOD-123FL
Lowest to $0.0292
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMA(DO-214AC)
Lowest to $0.0446
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@1A 1A SMA(DO-214AC)
Lowest to $0.1036
ShenZhen SlkorMicro Semicon Co. Ltd
60V 750mV@3A 3A SMA(DO-214AC)
Lowest to $0.7331
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-123
Lowest to $0.0077
ShenZhen SlkorMicro Semicon Co. Ltd
30V 1V@100mA 200mA SOT-23
Lowest to $0.0428
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SOD-123FL
Lowest to $0.0252
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Lowest to $0.0074
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess