The JANS1N7058CCU3 is a radiation-hardened, ultra-fast recovery rectifier diode manufactured by Infineon Technologies. It is designed for high-reliability applications, particularly in aerospace and military environments where exposure to radiation is a concern. The JANS prefix signifies a high level of screening and quality assurance according to military standards.
Applications
- Spacecraft Power Systems: Used in power conditioning and distribution circuits in satellites and spacecraft.
- Military Electronics: Employed in military communication and radar systems.
- Radiation-Hardened Power Supplies: Integrated into power supplies designed for use in radiation environments.
- High-Reliability Rectification: Used in rectification circuits where high reliability and fast recovery are critical.
- Aerospace Applications: Utilized in aerospace systems requiring components resistant to radiation effects.
Features
- Radiation Hardened: Designed to withstand high levels of radiation.
- Ultra-Fast Recovery: Exhibits a fast reverse recovery time for efficient switching.
- High Current Capability: Capable of handling high forward current.
- High Voltage Rating: Designed to withstand high reverse voltage.
- JANS Qualified: Meets stringent military standards for quality and reliability.
Benefits
- Reliable Operation in Radiation Environments: Ensures reliable performance in radiation-prone environments.
- Efficient Switching: Fast recovery time reduces switching losses.
- High Current Handling: Capable of handling high current loads.
- High Voltage Withstanding: Provides protection against high voltage spikes.
- Military-Grade Quality: JANS qualification ensures high quality and reliability.
Additional Details
The JANS1N7058CCU3 typically comes in a hermetically sealed package. Key parameters include forward voltage drop, reverse recovery time, and radiation hardness level. Detailed specifications, including electrical characteristics and radiation test results, can be found in the Infineon Technologies datasheet. This diode is specifically designed for applications where performance and reliability are paramount, particularly in harsh environments.